EN
  • EN
  • DE

LPC1825JET100/MP1E

Part No LPC1825JET100/MP1E
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828192-LPC1825JET100/MP1E
Ultra Librarian 3D Model Ultra Librarian LPC1825JET100/MP1E CAD Model

Description

The NXP LPC1825JET100/MP1E is a high-performance microcontroller that belongs to the LPC1800 series, designed for embedded applications that demand a high level of integration and low power consumption. This microcontroller is based on a 32-bit ARM Cortex-M3 processor core, which operates at frequencies of up to 180 MHz, providing a perfect blend of processing power and energy efficiency.

Key Features

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 180 MHz.
  • Memory: Equipped with 512 KB of on-chip flash memory and 64 KB of SRAM, facilitating complex applications and data storage.
  • High-Speed USB: Comes with a High-speed USB 2.0 device controller with on-chip PHY for robust connectivity options.
  • Digital Peripherals: Includes a variety of digital peripherals such as GPIO, SPI, I2C, UART, and CAN, enabling versatile peripheral connections.
  • Analog Features: Features an ADC with a 10-bit resolution and DAC for analog interfacing, suitable for sensor integration and analog signal processing.
  • Timer Functions: Multiple timer functions including PWM, capture/compare, and a Quadrature Encoder Interface to support complex timing operations.
  • Package: Available in a compact LQFP-100 package, optimizing board space and making it suitable for space-constrained applications.
  • Power Efficiency: Designed with power-saving modes such as Sleep, Deep-sleep, Power-down, and Deep power-down modes to ensure low power consumption.
  • Temperature Range: Operates over an industrial temperature range, making it suitable for harsh environment applications.

Applications

The LPC1825JET100/MP1E microcontroller is ideal for a wide range of applications, including industrial control systems, robotics, medical devices, automotive electronics, and IoT devices. Its robust feature set and power efficiency make it an excellent choice for designers looking to optimize performance while maintaining low energy usage.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the LPC1825JET100/MP1E is no exception. It is designed to meet the rigorous demands of modern embedded systems, providing developers with a dependable platform for their products.

You May Also Be Interested in

Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess