Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 165
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 96K x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 8x12b, D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 208-LQFP (28x28)
Win Source Part Number 206571-LPC1778FBD208
Family Name LPC1778
Introduction Date August 31, 2001
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC1778FBD208 CAD Model

Description

NXP LPC1778FBD208 Microcontroller

The NXP LPC1778FBD208 is a high-performance microcontroller that belongs to the LPC1700 series, tailored for embedded applications requiring a blend of power efficiency, performance, and advanced features. This microcontroller is based on the Cortex-M3 processor, ensuring a robust and efficient core for a wide range of applications.

Key Features:

  • Processor Core: ARM Cortex-M3, running at frequencies of up to 120 MHz.
  • Memory: Equipped with 512 KB of flash memory and 96 KB of RAM, providing ample space for complex applications and software stacks.
  • Digital Peripherals: Includes a range of digital peripherals such as GPIOs, timers, and UARTs for versatile interfacing options.
  • Analog Modules: Features an on-chip 12-bit Analog-to-Digital Converter (ADC) and a 10-bit Digital-to-Analog Converter (DAC) for interfacing with analog sensors and devices.
  • Connectivity: Offers various communication interfaces like USB, CAN, I2C, SPI, and more, supporting the development of connected devices.
  • Package: Available in a 208-pin LQFP package, providing a compact footprint for space-constrained applications.

Advanced Capabilities:

  • Real-Time Performance: The LPC1778FBD208 is designed for real-time applications, with a Nested Vectored Interrupt Controller (NVIC) for fast and efficient handling of interrupts.
  • Power Management: Incorporates power-saving modes such as Sleep, Deep-sleep, and Power-down modes for energy-sensitive applications.
  • System Control: A Memory Protection Unit (MPU) provides a robust security foundation for system integrity and stability.

Applications:

The versatility of the LPC1778FBD208 makes it suitable for a vast array of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Embedded audio and voice processing
  • Automotive electronics
  • Communication systems

Overall, the NXP LPC1778FBD208 microcontroller is a powerful and flexible solution for designers looking to develop advanced embedded systems with stringent performance and power consumption requirements.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3637 $57.4548
8+ $13.4546 $107.6368
12+ $13.0000 $156.0000
17+ $12.0910 $205.5470
22+ $11.6364 $256.0008
27+ $11.1819 $301.9113
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,800 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention