Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Microchip Technology
Package Tube
Type Smoke Detector
Input Type Ionization
Output Type Voltage
Current - Supply 9 µA
Temperature Range - Operating -10°C ~ 60°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number RE46C120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 25
Win Source Part Number 1087971-RE46C120E16F
Ultra Librarian 3D Model Ultra Librarian RE46C120E16F CAD Model

Description

Microchip Technology's RE46C120E16F Smoke Detector IC

The RE46C120E16F from Microchip Technology is a sophisticated and highly integrated circuit designed specifically for use in ionization-type smoke detectors. This low-power CMOS device comes with a built-in horn driver and high voltage alarm driver, which makes it an ideal solution for compact and reliable smoke detection systems.

One of the standout features of the RE46C120E16F is its low operating current, which helps to extend the battery life of smoke detectors, a critical factor for safety devices that need to operate continuously for long periods. Additionally, the IC includes a temporal pattern horn driver that complies with industry standards, ensuring the alarm is both noticeable and recognizable in case of an emergency.

The IC also boasts an interconnect pin that allows multiple detectors to be connected, enabling all units to sound an alarm when one unit detects smoke. This feature is particularly useful in larger homes or buildings where an alarm may not be audible throughout the entire structure if only a single detector is activated.

Another important feature of the RE46C120E16F is its built-in test mode, which simplifies the design of the test circuitry required for smoke detectors. This facilitates manufacturers in creating products that users can easily test to ensure functionality, promoting regular maintenance and safety checks.

For added safety, the IC includes a chamber integrity check that can detect if the smoke chamber has become dirty or obstructed, potentially compromising the detector's sensitivity to smoke. This proactive feature alerts users to the need for maintenance before the device's performance is impacted.

In summary, the RE46C120E16F from Microchip Technology is a highly integrated, feature-rich IC that provides a robust foundation for ionization-type smoke detectors. Its low power consumption, integrated alarm drivers, interconnect capabilities, and built-in test and maintenance features make it a top choice for manufacturers looking to produce reliable and efficient smoke detection devices.

You May Also Be Interested in

Maxim Integrated
IC TEMP-TO-PULSE WIDTH 10-UMAX
Need more? Email Us
ECAD model for MAX6691MUB+T
Freescale Semiconductor - NXP
IC DSI 2-CHAN INTERFACE 16-SOIC
Lowest to $11.0150
ECAD model for MC33790DW
Maxim Integrated
IC AUTO SNSR SIGNAL COND 16SSOP
Lowest to $2.3647
ECAD model for MAX1455AAE+T
Microchip Technology
IC SMOKE DETECTOR ION 8DIP
Need more? Email Us
ECAD model for RE46C114E8F
Maxim Integrated
Need more? Email Us
ECAD model for MAX6690MEE-T
Maxim Integrated
IC THERMOCOUP TO DGTL 8-SOIC
Lowest to $2.1546
ECAD model for MAX6675ISA+
Freescale Semiconductor - NXP
IC SMOKE DETECTOR WITH I/O 16DIP
Need more? Email Us
ECAD model for MC145012P
Freescale Semiconductor - NXP
IC SMOKE DETECT PHOTOELEC 16-DIP
Lowest to $2.2599
ECAD model for MC145010ED
Freescale Semiconductor - NXP
IC SMOKE DETECTOR WITH I/O 16DIP
Lowest to $10.5105
ECAD model for MC145012ED

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention