EN
  • EN
  • DE

LPC1774FBD208,551

Part No LPC1774FBD208,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 208LQFP / MCU 32-bit ARM Cortex M3 RISC 128KB Flash 3.3V Automotive 208-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC17xx
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, EBI/EMI, I2C, Microwire, Memory Card, SPI, SSI, SSP, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 165
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 40K x 8
Supply Voltage 2.4 V ~ 3.6 V
Data Converters A/D 8x12b, D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 208-LQFP
Manufacturer Package 208-LQFP (28x28)
Win Source Part Number 779975-LPC1774FBD208,551
Popularity Medium
Supply and Demand Status Limited
Family Name LPC1774
Introduction Date May 24, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LPC1774FBD208,551 CAD Model

Description

NXP LPC1774FBD208,551 Microcontroller Overview

The NXP LPC1774FBD208,551 is a high-performance microcontroller that is part of the LPC1700 series designed for embedded applications. This microcontroller is based on a 32-bit ARM Cortex-M3 processor core, which offers exceptional efficiency and speed, making it well-suited for a variety of industrial, consumer, and general-purpose applications.

With a clock speed of up to 120 MHz, the LPC1774FBD208,551 provides ample processing power for complex tasks. It is equipped with 256 KB of flash memory and 64 KB of RAM, ensuring sufficient space for program storage and smooth operation. The device is housed in a 208-pin LQFP (Low Profile Quad Flat Package), offering a compact footprint for space-constrained applications.

Key Features:

  • Core: ARM Cortex-M3 processor running at up to 120 MHz.
  • Memory: 256 KB of on-chip flash memory and 64 KB RAM.
  • I/O: A rich set of peripherals including GPIO, UART, I2C, SPI, CAN, and more for versatile connectivity.
  • ADC: Integrated 12-bit Analog-to-Digital Converter with multiple channels for analog input.
  • PWM: Motor control PWM and standard PWM for a wide range of control applications.
  • Timers: Multiple 32-bit timers, including a SysTick timer, which can be used for RTOS task scheduling.
  • Power Efficiency: Enhanced power-saving modes for energy-critical designs.
  • Package: Available in a space-saving 208-pin LQFP package.

The LPC1774FBD208,551 also features an Ethernet MAC, which allows for easy integration into networked systems. It supports a variety of serial communication protocols, ensuring compatibility with a wide range of peripherals and other microcontrollers. With its robust set of features, this microcontroller is an ideal choice for applications demanding high-speed processing and a variety of communication interfaces, such as industrial control, networking, medical devices, and more.

In summary, the NXP LPC1774FBD208,551 is a versatile and powerful microcontroller that provides a rich feature set and high performance for a wide range of applications. Its extensive I/O capabilities, combined with its efficient ARM Cortex-M3 core, make it a reliable and cost-effective solution for your embedded system needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1207 $51.3621
8+ $14.0478 $112.3824
12+ $13.6088 $163.3056
16+ $13.1698 $210.7168
20+ $12.7308 $254.6160
27+ $11.4138 $308.1726
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess