NXP LPC1763FBD100/04 Microcontroller
The NXP LPC1763FBD100/04 is a high-performance microcontroller that is part of the widely acclaimed LPC1700 series. This microcontroller is designed to meet the demanding requirements of modern embedded applications. It is based on a 32-bit ARM Cortex-M3 processor core, which operates at frequencies of up to 100 MHz, providing excellent computational performance and an efficient architecture for a variety of applications.
The LPC1763FBD100/04 comes with an impressive set of features that make it suitable for a range of applications, including industrial control, medical systems, e-vehicle management, and general-purpose embedded systems. It is equipped with 256 KB of flash memory, allowing for substantial code and data storage, and 64 KB of RAM, ensuring smooth operation and multitasking capabilities.
This microcontroller also includes a variety of peripherals that enhance its functionality. It has multiple serial communication interfaces, including UART, SPI, I2C, and CAN, which provide flexible connection options for other components and devices. Additionally, it offers 70 General Purpose I/O (GPIO) pins, giving designers the freedom to interface with a multitude of external devices and sensors.
For applications that require accurate timing and control, the LPC1763FBD100/04 features several 32-bit timers, a Real-Time Clock (RTC), and a PWM unit, making it a great choice for tasks that need precise timing such as motor control. It also includes a 12-bit Analog-to-Digital Converter (ADC) and a 10-bit Digital-to-Analog Converter (DAC) for interfacing with analog sensors and actuators.
Designed with power efficiency in mind, the LPC1763FBD100/04 supports multiple power modes, allowing for power conservation in low-power applications. Its innovative power management system helps extend the life of battery-operated devices without compromising performance.
Encased in a compact 100-pin LQFP package, the LPC1763FBD100/04 is a robust microcontroller solution that delivers the perfect balance between power, performance, and versatility, making it an excellent choice for designers looking to push the boundaries of their embedded systems.