Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 45MHz
Number of I/O 39
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 206564-LPC1227FBD48
Ultra Librarian 3D Model Ultra Librarian LPC1227FBD48 CAD Model

Description

NXP LPC1227FBD48 Microcontroller

The NXP LPC1227FBD48 is a highly integrated microcontroller that is part of the LPC1200 series, designed for embedded applications requiring low power consumption and high performance. This microcontroller is based on a 32-bit ARM Cortex-M0 processor core, operating at frequencies of up to 45 MHz. It is an ideal choice for a wide range of industrial, consumer, and general-purpose applications.

Key Features:

  • Core: ARM Cortex-M0 processor, running up to 45 MHz.
  • Memory: 128 KB on-chip flash programming memory and 8 KB SRAM, providing ample space for complex applications.
  • Digital Peripherals: Includes multiple serial interfaces such as UART, I2C, SPI, and a variety of timers and PWM channels for versatile control applications.
  • Analog Features: Equipped with an 8-channel, 10-bit ADC with a sampling rate of up to 400 kS/s, allowing for precise analog signal measurement.
  • I/O Pins: Up to 36 General Purpose I/O (GPIO) pins with configurable pull-up/pull-down resistors, offering flexibility in interfacing with external components.
  • Power Efficiency: Features multiple power-saving modes, including deep power-down and wake-up interrupts, ensuring efficient operation for battery-powered devices.
  • Packages: Available in a compact 48-pin LQFP package, which is suitable for space-constrained applications.
  • System Control: System control block for clocking, reset, and power control.
  • Reliability: Brown-out detect and a watchdog timer for system integrity and reliability.

The LPC1227FBD48 also supports in-system programming and in-application programming, allowing for easy firmware updates and maintenance. With its integrated PLL, the microcontroller can achieve precise clock control, enhancing the performance of time-sensitive applications.

Developers can take advantage of the extensive ecosystem of tools for the ARM Cortex-M series, including compilers, debuggers, and integrated development environments (IDEs), to streamline the development process. The NXP LPC1227FBD48 microcontroller strikes a balance between performance, power efficiency, and flexibility, making it an excellent choice for your next embedded project.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention