EN
  • EN
  • DE

LPC11U14FET48/201

Part No LPC11U14FET48/201
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 40
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 6K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-TFBGA (4.5x4.5)
Win Source Part Number 206562-LPC11U14FET48/201
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC11U14FET48/201 CAD Model

Description

NXP LPC11U14FET48/201 Microcontroller

The NXP LPC11U14FET48/201 is a highly capable microcontroller that forms part of NXP's LPC1100 series, designed for embedded applications requiring low power consumption and high-performance processing. This microcontroller is based on a 32-bit ARM Cortex-M0 processor core, which operates at frequencies of up to 50 MHz, offering a balanced blend of energy efficiency and computing power.

With 32 KB of on-chip flash memory, the LPC11U14FET48/201 provides ample space for application code storage, while its 8 KB of SRAM ensures smooth execution of operations. The microcontroller is housed in a space-saving 48-pin LQFP package, making it suitable for compact designs without compromising on input/output options.

One of the standout features of the LPC11U14FET48/201 is its integrated USB 2.0 Full-Speed device controller, which enables easy connectivity with computers and other USB host devices. This functionality is particularly useful for applications that require rapid data transfer, such as portable medical devices, gaming accessories, or instrumentation panels.

In addition to its USB capabilities, this microcontroller offers a versatile set of peripherals. It includes up to 42 General Purpose I/O (GPIO) pins, a 10-bit ADC for analog signal processing, and multiple serial communication interfaces such as UART, I2C, and SPI. These interfaces provide the flexibility needed to interface with sensors, actuators, and other microcontrollers or peripheral devices.

For enhanced system control, the LPC11U14FET48/201 comes with a variety of timers, including a 32-bit timer, four 16-bit timers, and a SysTick Timer that is useful for operating system task scheduling. Additionally, it features multiple power-saving modes, which allow designers to optimize power consumption for battery-powered or energy-sensitive applications.

Security and system integrity are also addressed, with the inclusion of a unique device serial number for identification and an In-System Programming (ISP)/In-Application Programming (IAP) capability for firmware updates and bootloader functionality.

Overall, the NXP LPC11U14FET48/201 microcontroller is an ideal choice for developers looking for a low-power, high-performance MCU with comprehensive features and USB connectivity for their next embedded project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1446 $61.4460
23+ $5.0417 $115.9591
36+ $4.8842 $175.8312
49+ $4.7266 $231.6034
64+ $4.5691 $292.4224
85+ $4.0965 $348.2025
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 488 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess