EN
  • EN
  • DE

LPC11H35FET48/401151

Part No LPC11H35FET48/401151
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description CORTEX M0+/M0 RISC MICROCONTROL / * Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Base Product Number LPC11
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 1346207-LPC11H35FET48/401151
Ultra Librarian 3D Model Ultra Librarian LPC11H35FET48/401151 CAD Model

Description

The NXP LPC11H35FET48/401151 is a high-performance microcontroller that is part of the LPC1100XL series, renowned for its low power consumption and excellent efficiency. This particular model is designed to meet the demanding requirements of a wide range of embedded applications, including industrial control, consumer electronics, and automation systems.

Key Features

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 50 MHz.
  • Memory: Equipped with 64 KB of on-chip flash memory and 8 KB of SRAM, providing ample space for complex applications and software.
  • Package: Available in a compact 48-pin LQFP package, ideal for space-constrained applications.
  • I/O Ports: Includes up to 40 GPIO pins for versatile connectivity and system integration.
  • Serial Interfaces: Features a range of serial communication interfaces, including I2C, SPI, and UART, facilitating easy data exchange and peripheral connectivity.
  • Analog Features: Comes with an 8-channel, 10-bit ADC (Analog-to-Digital Converter), allowing for precise analog signal measurement.
  • Timer/PWM: Contains multiple 32-bit timers and an advanced PWM (Pulse Width Modulation) unit for accurate timing and control operations.
  • Power Efficiency: Implements an innovative power management system that supports multiple power-down modes, significantly reducing power consumption during idle periods.
  • Clock Control: Integrated clock generation with an internal oscillator and PLL for flexible and precise clocking options.

Applications

The LPC11H35FET48/401151 microcontroller is versatile, suitable for a variety of applications such as:

  • Smart sensors and instrumentation
  • Home and building automation
  • Consumer electronics
  • Industrial control systems
  • Battery-powered devices
  • Motor control circuits

With its rich feature set and low-power capabilities, the NXP LPC11H35FET48/401151 microcontroller is an excellent choice for designers looking to create efficient, reliable, and cost-effective products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess