EN
  • EN
  • DE

LPC11D14FBD100/302

Part No LPC11D14FBD100/302
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series LPC11Dxx
Package Tray
Number of I/O 42
Family Name LPC11
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-8564, 935296591551, LPC11D14FBD100302
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877998-LPC11D14FBD100/302
Ultra Librarian 3D Model Ultra Librarian LPC11D14FBD100/302 CAD Model

Description

The NXP LPC11D14FBD100/302 is a highly capable microcontroller that is part of the LPC1100 series, designed to offer a perfect blend of power efficiency, performance, and functionality for a wide range of embedded applications. This device is based on a Cortex-M0 processor, which operates at frequencies of up to 50 MHz, providing a cost-effective solution without compromising on processing capabilities.

Key Features:

  • Core: ARM Cortex-M0 processor, running at a frequency of up to 50 MHz.
  • Memory: Equipped with 32KB of on-chip flash memory and 8KB of SRAM, providing ample space for application code and data storage.
  • I/O Pins: Offers 42 General Purpose I/O (GPIO) pins, allowing for versatile connection options to peripherals and other hardware components.
  • Timer/Counters: Includes multiple 32-bit timers, one 24-bit system timer, and a SysTick timer, which are essential for time-related functions within embedded systems.
  • Communication Interfaces: Features a range of serial communication interfaces such as I2C, SPI, UART, which enable easy connectivity with other devices and modules.
  • Analog-to-Digital Converter (ADC): Comes with an 8-channel, high-resolution 10-bit ADC, allowing the microcontroller to process analog signals effectively.
  • Package: Available in a space-saving 100-pin LQFP package, which is ideal for compact designs.

Applications:

The LPC11D14FBD100/302 is suitable for a diverse set of applications, including but not limited to consumer electronics, industrial control systems, automation, handheld devices, and IoT (Internet of Things) gadgets. Its low power consumption coupled with robust processing capabilities makes it an excellent choice for battery-powered devices and applications requiring efficient power management.

Development Support:

NXP provides comprehensive development support for the LPC11D14FBD100/302 microcontroller with software libraries, development tools, and a supportive community. Developers can take advantage of the extensive ecosystem to accelerate their design process and bring products to market quickly and efficiently.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6796 $50.9124
46+ $2.1986 $101.1356
71+ $2.1299 $151.2229
98+ $2.0612 $201.9976
126+ $1.9925 $251.0550
168+ $1.7864 $300.1152
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess