Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828182-LPC1115FET48
Ultra Librarian 3D Model Ultra Librarian LPC1115FET48 CAD Model

Description

The LPC1115FET48 is a powerful and versatile microcontroller that is part of the LPC1100XL series, designed and manufactured by NXP Semiconductors. This microcontroller is built around a 32-bit ARM Cortex-M0 processor core, which provides a perfect blend of energy efficiency and performance, making it an ideal choice for a wide range of applications, including industrial control, consumer electronics, and automation systems.

Key Features:

  • Processor: 32-bit ARM Cortex-M0 core operating at frequencies of up to 50 MHz.
  • Memory: Comes with 64 KB of on-chip flash memory and 8 KB of SRAM, providing ample space for complex applications and algorithms.
  • I/O Ports: Features up to 42 General Purpose I/O (GPIO) pins for versatile connectivity and peripheral integration.
  • Package: Available in a compact 48-pin LQFP package, which is suitable for space-constrained applications.
  • Serial Interfaces: Includes a variety of serial interfaces such as I2C, SPI, and UART for easy communication with other devices and peripherals.
  • ADC: Equipped with an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, allowing for precise measurement of analog signals.
  • Timers: Multiple 32-bit timers, as well as a 24-bit system timer, can be used for a range of timing and control operations.
  • Power Efficiency: Designed with power optimization in mind, featuring an ultra-low power mode for battery-powered and energy-sensitive applications.

Applications:

The LPC1115FET48 microcontroller is highly adaptable and can be used in various applications, such as:

  • Industrial automation and control systems
  • Consumer electronics, including gaming and entertainment devices
  • Battery-operated devices due to its low power consumption
  • Lighting control and smart home automation
  • Medical instruments and monitoring systems
  • Embedded systems requiring a compact footprint and efficient processing

Overall, the NXP LPC1115FET48 is a robust microcontroller that offers developers a cost-effective solution with its high integration, comprehensive feature set, and low power consumption.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
INVERTER 12VDC 150W 1 OUTLET / 12VDC Voltage Input 150 W Power Output Continuous Inverter 1 AC Outlets NEMA 5-15R North America
Need more? Email Us
ECAD model for A301-150-B2
Excelitas Technologies
LASER HEAD (30968), 543NM, 0.5MW
Need more? Email Us
ECAD model for 30682
Excelitas Technologies
LASER HEAD (40138), 1.15/3.39UM,
Lowest to $14.2115
ECAD model for 30615
Pomona Electronics
MAXIGRABBER BLK/RED BANANA JACK
Need more? Email Us
ECAD model for 5910A
Desco
IONZR OH 40" W/LT-HEATER
Lowest to $216.6189
ECAD model for 60600
Excelitas Technologies
LASER HEAD (39568), 543NM, 1.0MW
Need more? Email Us
ECAD model for 30606
Keystone Electronics
PC TEST POINT MINIATURE
Need more? Email Us
ECAD model for 5029
3M
CONFOR CF42SC 0.8MMT X A4 / Foam 8.27" W x 11.69" L (210.0mm x 297.0mm) X 0.031" (0.79mm) Polyurethane Black
Need more? Email Us
ECAD model for CF42SC 0.8MM A4
SCS
CONTAINER HINGED 7 X 5 X 0.5"
Need more? Email Us
ECAD model for 4025

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention