EN
  • EN
  • DE

LPC1112FHN33/101

Part No LPC1112FHN33/101
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 33HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 28
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-HVQFN (7x7)
Win Source Part Number 041160-LPC1112FHN33/101
Ultra Librarian 3D Model Ultra Librarian LPC1112FHN33/101 CAD Model

Description

Product Overview: LPC1112FHN33/101

The LPC1112FHN33/101 is a high-performance microcontroller product from NXP Semiconductors, designed specifically for embedded applications requiring a blend of low power consumption, advanced features, and affordability. This microcontroller is part of the LPC1100 series, which is based on a 32-bit ARM Cortex-M0 processor core.

Key Features

  • CPU: ARM Cortex-M0 processor, running at frequencies of up to 50 MHz.
  • Memory: Comes with 16 KB of on-chip flash memory and 4 KB of SRAM, providing ample space for code and data storage.
  • I/O Pins: Features 26 General Purpose I/O (GPIO) pins, giving designers flexibility in interfacing with peripherals and custom hardware.
  • Package: Housed in a compact 33-pin HVQFN package, the LPC1112FHN33/101 is suitable for space-constrained applications.
  • Serial Interfaces: Includes a variety of serial interfaces such as I2C, SPI, and UART, allowing for easy integration with a wide range of external devices.
  • Analog Features: Equipped with an 8-channel 10-bit Analog-to-Digital Converter (ADC), enabling the microcontroller to interface with analog sensors and other input devices.
  • Power Efficiency: Its low power consumption modes, including deep sleep and power-down, make it ideal for battery-operated devices and applications where power efficiency is critical.
  • Clock System: A flexible clocking system that includes an internal oscillator and PLL for precise timing operations.

Applications

The LPC1112FHN33/101 is versatile enough to be used in a wide array of applications, such as:

  • Industrial control systems
  • Consumer electronics
  • Home automation
  • Battery-powered devices
  • Alarm systems
  • Small-scale robotics

Development Support

Developers can take advantage of the extensive ecosystem surrounding the LPC1100 series, including development boards, software libraries, and integrated development environments (IDEs) that simplify the process of bringing a product from concept to market. NXP also provides detailed documentation and a supportive community for troubleshooting and knowledge sharing.

In summary, the LPC1112FHN33/101 from NXP is a feature-rich microcontroller that offers an optimal balance between performance and power efficiency, making it a smart choice for a multitude of low-power and cost-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1187 $70.5935
10+ $11.5847 $115.8470
16+ $11.2231 $179.5696
22+ $10.8605 $238.9310
28+ $10.4990 $293.9720
37+ $9.4133 $348.2921
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess