EN
  • EN
  • DE

LPC1111FHN33/202,5

Part No LPC1111FHN33/202,5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8KB FLASH 32HVQFN / ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 50MHz 8KB (8K x 8) FLASH 32-HVQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC1100L
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 28
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-VQFN Exposed Pad
Supplier Device Package 32-HVQFN (7x7)
Base Product Number LPC1111
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-5143,935293875551,LPC1111FHN332025
Standard Package 260
Win Source Part Number 1028210-LPC1111FHN33/202,5
Ultra Librarian 3D Model Ultra Librarian LPC1111FHN33/202,5 CAD Model

Description

The NXP LPC1111FHN33/202,5 is a highly capable microcontroller that belongs to the LPC1100 series, which is renowned for its impressive blend of processing power, energy efficiency, and cost-effectiveness. This particular microcontroller is designed to meet the demands of a wide range of applications, from simple utility controls to more complex automation systems.

Key Features:

  • Core: At the heart of the LPC1111FHN33/202,5 lies a powerful ARM Cortex-M0 processor core, which operates at frequencies of up to 50 MHz. This core provides the computational power necessary for handling complex algorithms and control tasks.
  • Memory: The device is equipped with 8 KB of on-chip flash memory and 2 KB of RAM, ensuring sufficient space for application code and data storage for most low to medium complexity applications.
  • Package: Housed in a 33-pin HVQFN package, the LPC1111FHN33/202,5 offers a compact footprint that is ideal for space-constrained applications.
  • I/O Options: It provides a rich set of I/O options, including General Purpose I/O (GPIO) pins, multiple timers, and serial communication interfaces such as I2C, UART, and SPI, which allow for versatile peripheral connections and system expansions.
  • Power Efficiency: The LPC1111FHN33/202,5 is designed with power efficiency in mind, featuring an array of power-saving modes, which make it suitable for battery-powered and energy-sensitive applications.
  • Development Support: NXP supports the LPC1111FHN33/202,5 with a comprehensive suite of development tools, including software libraries, development boards, and an integrated development environment (IDE), which accelerates the development process and helps bring products to market faster.

Applications:

The versatility of the LPC1111FHN33/202,5 makes it an excellent choice for a variety of applications such as:

  • Industrial control systems
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Automotive components
  • Battery management systems

In summary, the NXP LPC1111FHN33/202,5 is a microcontroller that offers a perfect blend of performance, power efficiency, and cost, making it an ideal choice for designers and engineers looking to create sophisticated yet economical embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess