NXP LPC1111FHN33/102 Microcontroller
The NXP LPC1111FHN33/102 is a highly capable microcontroller that belongs to the LPC1100 series, designed for embedded applications requiring a blend of low power consumption, performance, and affordability. This microcontroller is based on a 32-bit ARM Cortex-M0 processor, which operates at frequencies of up to 50 MHz, providing a solid foundation for efficient and responsive embedded systems.
Key Features:
- Core: ARM Cortex-M0 processor, running up to 50 MHz.
- Memory: 8 KB of on-chip flash programming memory and 2 KB of SRAM, sufficient for handling complex code and data storage requirements.
- I/O Pins: 33 General Purpose I/O (GPIO) pins, offering flexibility in connecting to peripherals and other components.
- Package: Available in a space-saving HVQFN33 package, ideal for compact and integrated designs.
- Serial Interfaces: Includes I2C, SPI, and UART interfaces for communication with sensors, memory, and other peripherals.
- Analog Features: Equipped with an 8-channel, 10-bit ADC (Analog-to-Digital Converter), enabling the microcontroller to interface with analog sensors and devices.
- Timers: Multiple 32-bit timers, including a SysTick timer, which are essential for tasks that require precise timing and event management.
- Power Efficiency: Designed for low power operation with an integrated Power Management Unit (PMU) and support for multiple power modes to minimize energy consumption.
- Debugging: In-system programming and in-circuit debugging capabilities via on-chip bootloader and JTAG interface, simplifying development and troubleshooting.
The LPC1111FHN33/102 is a versatile microcontroller that is particularly well-suited for cost-sensitive applications across various industries, including industrial control, consumer electronics, and automation. Its robust feature set ensures developers can create sophisticated systems without compromising on space, power, or cost.
With its integration of advanced peripherals, low power consumption, and the proven ARM Cortex-M0 core, the NXP LPC1111FHN33/102 stands out as a smart choice for designers looking to balance performance with efficiency in their embedded projects.