EN
  • EN
  • DE

LM75ADP/S704J

Part No LM75ADP/S704J
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-505-1
Number of Pins 8
RoHS Non-Compliant
Win Source Part Number 1011383-LM75ADP/S704J
Categories Interface - Specialized
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM75ADP/S704J CAD Model

Description

The NXP LM75ADP/S704J is a high-precision digital temperature sensor and thermal watchdog, designed to meet the rigorous demands of managing thermal dynamics in complex electronic systems. This compact and efficient sensor is part of NXP's industry-leading portfolio of temperature monitoring solutions, offering exceptional accuracy and ease of integration for a wide range of applications.

Key Features

  • Digital Accuracy: The LM75ADP/S704J provides temperature readings with a resolution of 0.125°C and an accuracy of ±2°C over a wide temperature range.
  • I2C Interface: Equipped with a standard I2C-bus interface, it allows for straightforward communication with microcontrollers and processors, facilitating easy integration into existing systems.
  • Programmable Thresholds: Users can set both the overtemperature shutdown and hysteresis limits, enabling precise control over thermal protection mechanisms.
  • Low Power Consumption: Designed for efficiency, the sensor operates with a low power consumption, making it suitable for battery-powered applications.
  • Wide Operating Range: The device operates over a -55°C to +125°C temperature range, ensuring reliability across diverse environments and applications.

Applications

The NXP LM75ADP/S704J is ideal for a variety of applications, including:

  • System thermal management in computing devices
  • Environmental monitoring and HVAC systems
  • Industrial control systems
  • Telecommunications equipment
  • Electronic test and measurement instruments

Package and Reliability

This sensor is housed in a small 8-pin TSSOP package, which not only saves valuable board space but also offers robustness for industrial applications. Its design ensures high reliability and stability over the product's lifespan, reducing maintenance requirements and ensuring consistent performance.

Summary

The NXP LM75ADP/S704J temperature sensor is a versatile and reliable solution for precise temperature monitoring and thermal protection. Its digital accuracy, programmable features, and low power consumption make it an excellent choice for designers looking to enhance the thermal management capabilities of their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess