EN
  • EN
  • DE

KTY84/150

Part No KTY84/150
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - PTC Thermistors
Description Silicon temperature sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1194068-KTY84/150
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KTY84/150 CAD Model

Description

The KTY84/150 is a silicon temperature sensor manufactured by NXP, designed to provide precise temperature measurements with a linear output. This sensor is part of NXP's KTY84 series, which are known for their reliability and consistency in performance. The KTY84/150 is widely used in automotive, industrial, and consumer applications where accurate temperature monitoring is crucial.

Key Features

  • Temperature Range: The KTY84/150 operates over a wide temperature range, making it versatile for various environments.
  • Accuracy: The sensor offers excellent accuracy and stability, ensuring reliable measurements over time.
  • Linear Output: Its linear output characteristic simplifies the circuit design by enabling direct analog-to-digital conversion without the need for complex algorithms.
  • Low Power Consumption: It is optimized for low power consumption, which is essential for battery-powered applications.
  • Robust Design: The sensor's robust design ensures it can withstand harsh conditions, including high temperatures and mechanical stress.

Applications

The KTY84/150 is suitable for a range of applications, including:

  • Automotive engine and transmission systems
  • Industrial process control
  • Home appliances
  • Personal electronics
  • Temperature compensation for electronic circuits

Technical Specifications

Parameter Value
Resistance at 25°C 2040 Ω
Temperature Coefficient Approx. 0.79%/K
Operating Temperature Range -55°C to +150°C
Package SOD70

With its proven track record, the KTY84/150 from NXP stands out as a reliable choice for temperature sensing needs across a broad spectrum of applications. Its ease of integration into existing systems makes it a go-to component for engineers and designers alike.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1650 A120 A62
Need more? Email Us
Murata Electronics North America
lead is not contained in the terminations
Need more? Email Us
Murata Electronics North America
Lowest to $24.9480
EPCOS (TDK)
Need more? Email Us
Murata Electronics North America
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR C 1184-B 120-A153
Need more? Email Us
Murata Electronics North America
Thermistor PTC 470 Ohm 50% 2-Pin 0603 Surface Mount Solder Pad T/R / THERMISTOR PTC 470 OHM 75C SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess