EN
  • EN
  • DE

KTY82210C1W1W

Part No KTY82210C1W1W
Manufacturer NXP / Nexperia
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068210-KTY82210C1W1W
Categories OEM Parts(J-L)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTY82210C1W1W CAD Model

Description

Product Overview: NXP KTY82210C1W1W

The NXP KTY82210C1W1W is a silicon temperature sensor designed for precise temperature measurement and control in a wide range of applications. This sensor is part of the KTY82 series, which are known for their reliability, consistency, and accuracy. NXP's KTY82210C1W1W is a preferred choice for automotive, industrial, and consumer applications where temperature monitoring is critical.

Key Features

  • High Accuracy: The KTY82210C1W1W provides excellent accuracy, ensuring precise temperature readings across its operating range.
  • Linear Output: The sensor offers a linear output that is directly proportional to the temperature, simplifying the integration into various systems and circuit designs.
  • Wide Temperature Range: Designed to operate over a broad temperature range, this sensor is suitable for environments that experience significant temperature variations.
  • Low Power Consumption: It is optimized for low power consumption, making it ideal for battery-powered devices or energy-efficient applications.
  • Robust Design: The KTY82210C1W1W is engineered to withstand harsh conditions, ensuring durability and long-term performance.

Applications

The versatility of the NXP KTY82210C1W1W allows it to be used in a variety of applications, including:

  • Automotive engine and gearbox systems
  • Industrial temperature control systems
  • Consumer electronics for temperature monitoring and management
  • Medical equipment where precise temperature control is necessary
  • Temperature compensation in circuitry and systems

Technical Specifications

Some of the technical specifications for the NXP KTY82210C1W1W include:

  • Resistance at 25°C: 2 kΩ
  • Temperature Coefficient: Positive
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOD70
  • Quality, Reliability, and Longevity suitable for automotive industry standards

With its high-performance features and robust design, the NXP KTY82210C1W1W temperature sensor stands out as a reliable component for any temperature-sensitive application. Its ability to deliver accurate readings even in extreme conditions makes it a valuable part of any precision temperature measurement solution.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess