EN
  • EN
  • DE

SN74CBTS6800DBQR

Part No SN74CBTS6800DBQR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SW 10 X 1:1 24SSOP/QSOP / Bus Switch 10 x 1:1 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTS
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Base Product Number SN74CBT
Other Names 296-9163-6,2156-SN74CBTS6800DBQR-TITR,296-9163-2,-74CBTS6800DBQRG4,74CBTS6800DBQRG4,-SN74CBTS6800DBQRR,296-9163-1,296-9163-1R,-74CBTS6800DBQRE4,-296-9163-1R,TEXTISSN74CBTS6800DBQR,-74CBTS6800DBQRE4R,-296-9163-1,74CBTS6800DBQRE4,-296-9163-1,296-9163-6R,-74CBTS6800DBQRG4R,296-9163-2R,74CBTS6800DBQRE4,74CBTS6800DBQRG4
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256650-SN74CBTS6800DBQR
Ultra Librarian 3D Model Ultra Librarian SN74CBTS6800DBQR CAD Model

Description

SN74CBTS6800DBQR 10-Bit FET Bus Switch from Texas Instruments

The SN74CBTS6800DBQR is a high-performance, 10-bit FET bus switch designed by Texas Instruments. This integrated circuit (IC) is part of TI's CBTS (Controlled-Bidirectional-Switches) series, which are known for their low on-state resistance and low capacitance, making them ideal for applications where minimal signal distortion is crucial.

Key Features:

  • Low On-State Resistance (Ron): The switch offers a typical Ron of only 5 ohms, ensuring minimal voltage drop and power loss across the switch, which is beneficial for maintaining signal integrity.
  • 5-V Tolerant Inputs: The control inputs are 5-V tolerant, allowing for interfacing with higher voltage logic levels without the need for external level shifters.
  • Quick Switching: The device boasts a fast switch speed, which minimizes the delay time and enhances performance in high-speed data transfer applications.
  • Low Power Consumption: With a low quiescent current, the SN74CBTS6800DBQR is optimized for power-sensitive applications, contributing to overall system power efficiency.
  • Bidirectional Data Flow: The device supports bidirectional data flow without the need for direction control, simplifying design and reducing component count.
  • Wide Operating Temperature Range: It operates over a wide temperature range from -40°C to 85°C, making it suitable for industrial applications.

Applications:

The SN74CBTS6800DBQR is versatile and can be used in a variety of applications, including:

  • Bus isolation and switching
  • Signal gating
  • Backplane switching
  • Hot-swapping and hot-docking
  • Level shifting for mixed voltage systems

Package and Quality:

The device comes in a compact SSOP (Shrink Small Outline Package) with 24 pins, designated by the suffix DBQR in the product name. The SN74CBTS6800DBQR is also RoHS compliant, ensuring adherence to the latest environmental standards regarding hazardous substances.

With its robust feature set and Texas Instruments' reputation for quality and reliability, the SN74CBTS6800DBQR is an excellent choice for designers looking to optimize their high-speed digital switching applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess