EN
  • EN
  • DE

KTY81/221

Part No KTY81/221
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - PTC Thermistors
Description Silicon temperature sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827078-KTY81/221
Package Bulk
Product Status Active
Resistance @ 25°C 1.98 kOhms
Operating Temperature -55°C ~ 150°C
Mounting Type Through Hole
Grade -
Package / Case TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package PBCYT2
Ultra Librarian 3D Model Ultra Librarian KTY81/221 CAD Model

Description

The NXP KTY81/221 series represents a range of silicon temperature sensors designed to offer a highly reliable and accurate solution for temperature measurement and monitoring in a variety of applications. These sensors are based on the principle that the resistance of silicon increases with temperature, allowing them to provide a linear output that correlates directly with the thermal activity they are exposed to.

Key Features

  • Temperature Range: The KTY81/221 sensors are capable of operating over a wide temperature range, typically from -55°C to +150°C, making them suitable for diverse environments.
  • High Accuracy: These sensors offer excellent accuracy and stability, ensuring precise temperature readings with minimal drift over time.
  • Linear Output: The resistance of the KTY81/221 sensors changes linearly with temperature, which simplifies the interface with reading electronics and provides easier signal processing.
  • Robust Design: Constructed with high-quality materials, the KTY81/221 sensors are designed to withstand harsh conditions and are resistant to mechanical stress and vibration.
  • Long-Term Stability: NXP's sensors are known for their long-term reliability, and the KTY81/221 series is no exception, maintaining consistent performance over the product's lifespan.

Applications

The versatility of the KTY81/221 temperature sensors makes them ideal for a wide array of applications, including:

  • Industrial process control
  • Automotive engine and transmission systems
  • Consumer electronics temperature monitoring
  • Medical equipment
  • Energy management systems

Technical Specifications

Parameter Value
Temperature Range -55°C to +150°C
Package SOD70
Accuracy ±1% (typical)
Resistance at 25°C 2 kΩ

In conclusion, the NXP KTY81/221 series is an excellent choice for those seeking a dependable and precise temperature sensing solution. With its robust design and high accuracy, it is well-suited to meet the demands of a broad spectrum of temperature measurement applications.

You May Also Be Interested in

Vishay
Need more? Email Us
Murata Electronics North America
for Surface Mounting Application
Lowest to $3.5574
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Vishay
SENSOR PTC 2.2KOHM 1% 0805
Lowest to $1.4553
EPCOS (TDK)
PTC THERMISTOR T 1835-A 120-A 62
Lowest to $1.6311
Murata Electronics North America
THERMISTOR 470 OHM 0603
Lowest to $0.1772
Murata Electronics North America
THERMISTOR PTC 470 OHM 135C SMD
Lowest to $0.1187
Murata Electronics North America
Lowest to $1.4980

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2143 $150.5724
94+ $2.1429 $201.4326
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess