The KTY81/210,112 is a silicon temperature sensor crafted by NXP Semiconductors, known for its reliable performance and precision in temperature measurement. This sensor is part of the KTY81 series, which are silicon temperature sensors that operate on the principle that the resistance of silicon increases with temperature in a predictable manner. The KTY81/210,112 is encapsulated in a compact SOD70 package, making it suitable for a wide range of applications.
Key Features
- Temperature Range: The sensor is designed to operate over a wide temperature range, typically from -55°C to +150°C, providing flexibility for various temperature sensing requirements.
- High Accuracy: With its high level of accuracy and stability, the KTY81/210,112 is an excellent choice for precision temperature monitoring.
- Linear Characteristics: The resistance of the sensor varies linearly with temperature, which simplifies the design of the temperature measurement circuit and improves the ease of interfacing with analog and digital electronics.
- Low Thermal Time Constant: The sensor responds quickly to changes in temperature, ensuring timely and accurate readings.
- Robust Design: The sensor is robust and reliable, making it ideal for harsh environments where dependable performance is critical.
Applications
The versatility of the KTY81/210,112 temperature sensor allows it to be used across a wide array of applications. These include but are not limited to:
- Automotive temperature monitoring
- Industrial process control
- Consumer electronics
- Temperature compensation in electronic circuits
Technical Specifications
Parameter
Value
Resistance at 25°C
2000 Ohm
Temperature Coefficient
Approx. 0.79%/K
Package
SOD70
Operating Temperature Range
-55°C to +150°C
With its combination of accuracy, linearity, and robustness, the KTY81/210,112 from NXP is a top-tier choice for designers and engineers looking for a reliable temperature sensor for their next project.