EN
  • EN
  • DE

NUF8401MNT4G

Part No NUF8401MNT4G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/12PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Center / Cutoff Frequency 175MHz (Cutoff)
Attenuation Value -25dB @ 800MHz to 2.2GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 12pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.157" L x 0.063" W (4.00mm x 1.60mm)
Height 0.039" (1.00mm)
Win Source Part Number 025859-NUF8401MNT4G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NUF8401MNT4G CAD Model

Description

ON Semiconductor NUF8401MNT4G - EMI Filter with ESD Protection

The NUF8401MNT4G from ON Semiconductor is a highly integrated solution designed to suppress electromagnetic interference (EMI) and provide electrostatic discharge (ESD) protection in a single package. This compact component is ideal for space-constrained applications where maintaining signal integrity and protecting sensitive circuitry from external disturbances is crucial.

Key Features:

  • Integrated EMI Filtering: The NUF8401MNT4G features an array of low-pass filters to attenuate unwanted EMI, ensuring a cleaner signal transmission and improving overall system performance.
  • ESD Protection: With built-in ESD protection, the device safeguards sensitive electronics from electrostatic discharges, meeting the IEC61000-4-2 standard and providing a high level of protection for critical applications.
  • Small Footprint: Housed in a compact UDFN package, the NUF8401MNT4G is designed to occupy minimal board space, making it an excellent choice for portable electronics, such as smartphones and tablets.
  • Low Pass Filter Cutoff Frequency: The device offers a cutoff frequency that is suitable for a range of applications, effectively filtering out high-frequency noise while allowing desired signals to pass through.
  • Low Insertion Loss: It maintains low insertion loss to prevent signal attenuation, ensuring that the signal strength is preserved across the filter.

Applications:

The NUF8401MNT4G is versatile and can be used in a variety of electronic devices where EMI and ESD protection are necessary. Common applications include:

  • Data Lines for Mobile Devices
  • USB Ports and Peripherals
  • Audio Interfaces
  • Video Signal Lines
  • Notebook and Desktop Computers

ON Semiconductor's commitment to quality and performance is evident in the NUF8401MNT4G, making it a reliable choice for designers looking to enhance the durability and reliability of their electronic products. With its combination of EMI filtering and ESD protection in a single, compact package, this component is an effective solution for maintaining signal integrity and protecting against transient voltage spikes in today's high-speed digital environments.

You May Also Be Interested in

TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us
Kemet
FILTER RC 470 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8961
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6326 $50.6080
195+ $0.5190 $101.2050
300+ $0.5028 $150.8400
415+ $0.4866 $201.9390
535+ $0.4704 $251.6640
715+ $0.4217 $301.5155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,005 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess