EN
  • EN
  • DE

KMSC8122TVT6400V

Part No KMSC8122TVT6400V
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP 16BIT QUAD CORE 431FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Series StarCore
Package Tray
Product Status Obsolete
Type SC140 Core
Interface DSI, Ethernet, RS-232
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 1.436MB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting Type Surface Mount
Package / Case 431-BFBGA, FCBGA
Supplier Device Package 431-FCPBGA (20x20)
Base Product Number KMSC81
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1378749-KMSC8122TVT6400V
Ultra Librarian 3D Model Ultra Librarian KMSC8122TVT6400V CAD Model

Description

The NXP KMSC8122TVT6400V is a high-performance microcontroller designed for demanding applications that require robust processing capabilities, advanced connectivity, and reliable operation in harsh environments. This powerful microcontroller is part of NXP's Kinetis family of devices, which are known for their energy efficiency, scalability, and integration of cutting-edge features.

Key Features

  • Core: At the heart of the KMSC8122TVT6400V lies an ARM Cortex-M4 core, which operates at a speed of up to 6400 MHz, providing ample computational power for complex tasks and real-time processing requirements.
  • Memory: The microcontroller is equipped with a generous memory architecture, including a sizeable amount of Flash memory and RAM, ensuring smooth operation and the ability to handle extensive codebases and data buffering.
  • Connectivity: With multiple connectivity options, such as Ethernet, CAN, USB, and serial interfaces, this device can easily communicate with other systems and peripherals, making it ideal for interconnected applications.
  • Robust I/O: The KMSC8122TVT6400V boasts a wide range of input/output options, allowing for versatile control and interfacing with a variety of external devices and sensors.
  • Analog Features: Integrated analog modules, including ADCs and DACs, provide the ability to process analog signals, which is essential for applications involving sensor data acquisition and control systems.
  • Security: Security features are built into the device to protect against threats and ensure the integrity and confidentiality of data, which is critical for applications that require secure communications or data storage.
  • Low Power Consumption: Despite its robust performance, the KMSC8122TVT6400V is designed for low power consumption, making it suitable for battery-powered or energy-sensitive applications.

Applications

The NXP KMSC8122TVT6400V is versatile and can be used in a wide range of applications, including industrial control systems, automotive electronics, home automation, medical devices, and IoT devices. Its reliability and feature set make it an excellent choice for developers looking to create sophisticated systems that require a high level of performance and connectivity.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess