EN
  • EN
  • DE

KMPC8540PX667LC

Part No KMPC8540PX667LC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 667MHZ 783FCBGA / MPU PowerQUICC III MPC85xx Processor RISC 32bit 0.13um 667MHz 2.5V/3.3V 783-Pin FCBGA Each
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC85xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor PowerPC e500
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 667MHz
RAM Controllers DDR, SDRAM
Graphics Acceleration No
Ethernet 10/100 Mbps (1), 10/100/1000 Mbps (2)
Voltage - I/O 2.5V, 3.3V
Operating Temperature Range 0°C ~ 105°C (TA)
Package 784-BBGA, FCBGA
Manufacturer Package 783-FCPBGA (29x29)
Additional Interfaces DUART, I2C, PCI, RapidIO
Win Source Part Number 789288-KMPC8540PX667LC
Popularity Medium
Supply and Demand Status Limited
Family Name KMPC8540
Introduction Date July 22, 2006
ECCN 5A991
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian KMPC8540PX667LC CAD Model

Description

The KMPC8540PX667LC is a high-performance, low-power integrated processor from NXP Semiconductors, designed to meet the needs of demanding embedded applications. This product is part of NXP's PowerQUICC III family of processors, which are renowned for their advanced integrated communications capabilities and robust processing power.

Key Features

  • Core: The processor is built around the e500 core, which is based on PowerPC architecture, providing a perfect balance between computational performance and power efficiency.
  • Clock Speed: With a maximum clock speed of 667 MHz, the KMPC8540PX667LC is capable of handling complex tasks and high-speed processing requirements.
  • Connectivity: This processor boasts a rich set of communication features, including Gigabit Ethernet controllers, High-Speed USB interfaces, and PCI/PCI-X support, making it ideal for networking and high-speed data transfer applications.
  • Memory Support: It supports a variety of memory types including DDR SDRAMs, allowing for flexible and scalable memory configurations that can be tailored to specific application needs.
  • Integrated Security: The processor comes with an integrated security engine that supports a range of algorithms and protocols, providing robust security for data transmission and storage.

Applications

The versatility of the KMPC8540PX667LC makes it suitable for a wide range of applications. It is commonly used in networking equipment such as routers and switches, as well as in industrial control systems, wireless infrastructure, and high-end imaging. Its high-speed processing capabilities also make it an excellent choice for embedded computing and complex data processing tasks.

Reliability and Support

NXP is committed to providing long-term support and reliability for its products. The KMPC8540PX667LC processor is designed to meet the rigorous standards required for industrial and commercial use, ensuring stable operation and a long operational lifespan. Additionally, NXP offers comprehensive technical support, including documentation, development tools, and software resources to facilitate design-in and reduce time to market.

You May Also Be Interested in

Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
IBM
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess