EN
  • EN
  • DE

KIT3376MMA7331LC

Part No KIT3376MMA7331LC
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Sensors
Description KIT EVAL 3AXIS ANLG ACCELEROMETR / Micro Machined Accelerometer Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer NXP
Part Status Obsolete(EOL)
Sensor Type Accelerometer, 3 Axis
Sensing Range ±4g, 9g
Interface Analog
Sensitivity 308mV/g, 83.6mV/g
Operating Supply Voltage 2.2 V ~ 3.6 V
Supplied Contents Board(s)
Utilized IC / Part MMA7331LC
Win Source Part Number 789010-KIT3376MMA7331LC
Popularity Medium
Supply and Demand Status Balance
Introduction Date May 19, 2010
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian KIT3376MMA7331LC CAD Model

Description

The KIT3376MMA7331LC is a comprehensive evaluation platform brought to you by NXP Semiconductors, designed to provide an efficient and user-friendly experience for testing the capabilities of the MMA7331LC three-axis low-g analog accelerometer. This accelerometer kit is tailored for a wide range of applications, including but not limited to automotive sensor systems, industrial controls, and consumer electronics.

Key Features

  • Three-Axis Acceleration Measurement: The MMA7331LC sensor embedded in the kit enables precise acceleration measurement along the X, Y, and Z axes, providing a complete understanding of the spatial orientation and movement of an object.
  • User-Friendly Interface: The kit is designed with the end-user in mind, featuring an easy-to-use interface that simplifies the process of data acquisition and analysis.
  • Adjustable Sensitivity: The accelerometer can be configured for ±4g or ±12g measurement ranges, allowing for customization based on specific application requirements.
  • Low Power Consumption: Designed for power-sensitive applications, the MMA7331LC offers low power operation, making it ideal for battery-powered devices.
  • Analog Output: The sensor provides analog outputs for each axis, which can be easily interfaced with analog-to-digital converters for further processing.
  • Robust Design: The KIT3376MMA7331LC is built to withstand the rigors of real-world applications, ensuring reliability and durability.

Applications

The versatility of the KIT3376MMA7331LC makes it suitable for a variety of applications. In automotive systems, it can be used for vehicle dynamics, rollover detection, and impact sensing. Industrial uses include vibration monitoring and tilt sensing. In the realm of consumer electronics, the kit can enhance the functionality of gaming devices, personal navigation systems, and fall detection in mobile devices.

Support and Documentation

NXP provides comprehensive support and documentation for the KIT3376MMA7331LC, ensuring that developers have access to the information they need to integrate the accelerometer into their designs. Detailed datasheets, application notes, and user guides are available to facilitate the development process and accelerate time-to-market.

You May Also Be Interested in

NXP / Nexperia
BOARD DEMO STAR FOR MMA7260QT / MMA7260Q Accelerometer Sensor Reference Design Board
Need more? Email Us
Maxim Integrated
MAX6660 EVALUATION SYSTEM/EVALUATION KIT / EVAL KIT FOR MAX6660
Need more? Email Us
TDK Corporation
Miniature Dual-Axis OIS Optimized MEMS Gyroscope
Lowest to $4.8267
Bosch Sensortec
SHUTTLE BOARD DEV KIT BNO055
Lowest to $12.9702
Memsic Inc.
BOARD EVAL FOR MXR7305VF / PROTOTYPING BOARD
Need more? Email Us
NXP / Nexperia
KIT EVAL 3AXIS ANLG ACCELEROMETR / Micro Machined Accelerometer Board
Need more? Email Us
STMicroelectronics
BOARD EVAL FOR STM8T143 TOUCH / STM8T143 Touch Sensor Evaluation Board
Need more? Email Us
Microchip Technology
KIT EVAL/DEV USING QT60240-ISG / QT60160/QT60240 Touch Screen Controller Evaluation Board
Need more? Email Us
Via
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess