EN
  • EN
  • DE

JN5179/001Z

Part No JN5179/001Z
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description RX TXRX MODULE 802.15.4 CHIP SMD / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz ~ 2.485GHz 40-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr NXP USA Inc.
Series JN517X
Package Tape & Reel (TR)
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee®
Frequency 2.4GHz ~ 2.485GHz
Power - Output 10dBm
Sensitivity -96.5dBm
Memory Size 512kB Flash, 4kB EEPROM, 32kB RAM
Serial Interfaces I²C, PWM, SPI, UART
GPIO 1
Voltage - Supply 2V ~ 3.6V
Current - Receiving 12.7mA ~ 14.8mA
Current - Transmitting 14mA ~ 22.5mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (6x6)
Base Product Number JN5179
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 935305116515
Standard Package 1,000
Win Source Part Number 999772-JN5179/001Z
Ultra Librarian 3D Model Ultra Librarian JN5179/001Z CAD Model

Description

The NXP JN5179/001Z is a high-performance wireless microcontroller designed to facilitate the development of a wide range of smart connected devices. Ideal for applications in the Internet of Things (IoT), this microcontroller is equipped with a robust set of features that make it a versatile choice for developers and engineers looking to integrate ZigBee, Thread, or other IEEE 802.15.4 based wireless communications into their products.

Key Features:

  • Wireless Connectivity: At the heart of the JN5179/001Z is its capability to support ZigBee and Thread protocols, making it perfect for home automation, industrial control, and smart energy applications.
  • Energy Efficiency: Designed with power conservation in mind, this microcontroller is optimized for low-power operation, which is critical for battery-powered devices.
  • Powerful Processing: With an ARM Cortex-M3 processor, the JN5179/001Z provides excellent computational performance and efficient handling of complex tasks.
  • Memory Capacity: It includes 512 kB of flash memory and 32 kB of RAM, offering ample space for application code and data storage.
  • Integration: The microcontroller features an array of peripherals including UART, SPI, I2C interfaces, and up to 40 General Purpose I/O (GPIO) pins for versatile connectivity and functionality.
  • Security: Security features such as hardware AES encryption ensure secure data communication, vital for maintaining privacy and integrity in connected devices.

Applications:

The JN5179/001Z is well-suited for a variety of applications that require reliable wireless communication and low power consumption. These include, but are not limited to:

  • Smart Lighting Systems
  • Home and Building Automation
  • Wireless Sensor Networks
  • Smart Metering and Energy Management

Development Support:

NXP provides comprehensive development support for the JN5179/001Z with software development kits (SDKs), reference designs, and online documentation to help accelerate product development and time-to-market. With this support, developers can leverage the full potential of the microcontroller for their smart device projects.

You May Also Be Interested in

Sierra Wireless
RX TXRX MOD BLUETOOTH CAST SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
Qualcomm
IC RF TXRX WIFI 56UFBGA / IC RF TxRx Only WiFi 802.11b/g/n 2.4GHz 56-UFBGA, WLCSP
Lowest to $16.0075
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
Skyworks Solutions Inc.
RF RX AM/FM 153KHZ-279KHZ 24SSOP / series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP
Lowest to $10.9090
STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess