EN
  • EN
  • DE

JN5169/001

Part No JN5169/001
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOT618-8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 753873-JN5169/001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JN5169/001 CAD Model

Description

The NXP JN5169/001 is a versatile microcontroller designed specifically for the unique needs of the Internet of Things (IoT) and smart home applications. This powerful chip is part of the JN516x series, which is known for its high performance and low power consumption. The JN5169/001 integrates a 32-bit RISC processor, a 2.4 GHz IEEE802.15.4 compliant transceiver, and an abundance of memory options, making it an ideal choice for developers looking to create advanced wireless applications.

Key Features

  • Efficient Processor: At the heart of the JN5169/001 lies an energy-efficient 32-bit RISC processor that ensures smooth operation while minimizing power usage, making it perfect for battery-operated devices.
  • Wireless Connectivity: The integrated 2.4 GHz transceiver is compliant with the IEEE802.15.4 standard, which is the backbone for protocols like ZigBee and Thread, ensuring robust and reliable wireless communication.
  • Generous Memory: With 512 kB of flash memory and 32 kB of RAM, the JN5169/001 provides ample space for complex program logic and data storage, facilitating sophisticated IoT applications.
  • Low Power Modes: Multiple low power modes enable the JN5169/001 to conserve energy when not in active use, extending the battery life of the end devices.
  • Peripherals and IO: A range of peripherals including UART, SPI, I2C, and up to 22 GPIOs provide excellent interfacing capabilities for sensors, actuators, and other external components.
  • Security: Advanced security features such as AES encryption ensure secure data transmission, which is critical for maintaining privacy and integrity in IoT networks.

Applications

The JN5169/001 is engineered to address the needs of a wide array of applications. It is particularly suited for smart lighting, home automation, smart energy management, and other IoT devices that require secure, wireless connectivity and efficient power management. Its robust feature set also makes it a prime choice for industrial wireless control and monitoring systems.

Developer Support

NXP provides comprehensive support for the JN5169/001, including software development kits (SDKs), reference designs, and a vibrant community forum. This ensures developers have the tools and resources needed to bring their innovative ideas to life with speed and efficiency.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1139 $59.1641
40+ $2.9129 $116.5160
62+ $2.8124 $174.3688
89+ $2.6115 $232.4235
115+ $2.5110 $288.7650
144+ $2.4105 $347.1120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess