EN
  • EN
  • DE

ISP1122ABD

Part No ISP1122ABD
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (H - K)
Description Universal Serial Bus stand-alone hub
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 64726-ISP1122ABD
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ISP1122ABD CAD Model

Description

Product Overview: NXP ISP1122ABD

The NXP ISP1122ABD is a highly integrated USB interface device that offers a versatile solution for adding USB connectivity to a wide range of applications. This advanced product from NXP Semiconductors is designed to facilitate rapid data transfer and efficient power management in a compact form factor, making it ideal for both portable and stationary devices.

The ISP1122ABD supports full-speed USB operations at 12 Mbps, providing a reliable and fast connection for peripherals such as keyboards, mice, modems, printers, and many other USB-compliant devices. It is also backward compatible with low-speed USB devices, ensuring a broad compatibility range.

Equipped with an on-chip 3.3V regulator, the ISP1122ABD is able to operate with a single 5V power supply, simplifying the design and reducing the overall component count. This feature, combined with its small footprint, makes it an excellent choice for space-constrained applications.

The device includes a full set of drivers and support for both host and peripheral modes, offering designers the flexibility to use it in a variety of USB configurations. Its integrated Serial Interface Engine (SIE), FIFO memory, and endpoint buffers streamline data handling and reduce processor overhead, leading to more efficient operation.

For enhanced functionality, the ISP1122ABD incorporates several power-saving modes, including suspend and resume operations, which are essential for battery-operated devices. It also features built-in overcurrent protection, keeping the system safe from power-related incidents.

NXP provides comprehensive support for the ISP1122ABD, including detailed datasheets, application notes, and design resources to assist developers in integrating this USB interface device into their projects. With its robust feature set and NXP's support, the ISP1122ABD is a smart choice for engineers looking to implement USB functionality with minimal hassle and maximum performance.

You May Also Be Interested in

Hynix Semiconductor
Lowest to $11.4253
Hynix Semiconductor
Lowest to $11.0383
Hynix Semiconductor
Lowest to $5.4782
Hynix Semiconductor
Lowest to $4.8395
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
Lowest to $3.3622
Hynix Semiconductor
512 Mb NAND Flash
Lowest to $3.9027
Hynix Semiconductor
Lowest to $6.5696
Hynix Semiconductor
Lowest to $12.5133

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess