EN
  • EN
  • DE

ISP1110

Part No ISP1110
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description Universal Serial Bus transceiver with UART signaling
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1190715-ISP1110
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1110 CAD Model

Description

NXP ISP1110 Integrated Circuit

The NXP ISP1110 is a highly integrated circuit designed to provide a robust interface solution for USB connectivity. This product from NXP Semiconductors is tailored for applications requiring USB device functionality, allowing for seamless integration into a wide range of electronic devices such as personal computers, peripherals, and consumer electronics.

Key Features

  • USB Compliance: The ISP1110 is fully compliant with USB 2.0 Full Speed specifications, ensuring compatibility with existing USB systems and devices.
  • Integrated Voltage Regulator: With an onboard 3.3V voltage regulator, the ISP1110 simplifies power management and reduces the need for external components.
  • Bus-Powered Operation: This IC supports bus-powered operation, drawing power directly from the USB bus, which can be advantageous in portable devices.
  • Enhanced ESD Protection: The device includes built-in ESD protection circuits, providing resilience against electrostatic discharges and enhancing the durability of the end product.
  • Low Power Consumption: Designed for energy efficiency, the ISP1110 is optimal for battery-operated devices, ensuring minimal impact on battery life.
  • Small Form Factor: Available in a compact package, the ISP1110 is suitable for space-constrained applications.

Applications

The NXP ISP1110 is versatile and can be used in a variety of applications. Its primary use cases include:

  • Portable devices requiring USB connectivity
  • USB interface for microcontroller-based systems
  • USB dongles for wireless and networking devices
  • Industrial control and instrumentation devices with USB interfaces

Technical Specifications

Some of the technical specifications of the ISP1110 include:

  • USB 2.0 Full Speed compatible
  • Integrated 3.3V voltage regulator
  • Support for bus-powered operation
  • Enhanced ESD protection
  • Compact packaging for space-sensitive designs

Overall, the NXP ISP1110 is a reliable and cost-effective solution for adding USB functionality to a wide array of electronic products. Its integration of essential features and protection mechanisms makes it a go-to choice for designers looking to enhance their systems with USB capabilities.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess