EN
  • EN
  • DE

ISP1105

Part No ISP1105
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description Advanced Universal Serial Bus transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 285751-ISP1105
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1105 CAD Model

Description

The NXP ISP1105 is a versatile and efficient Universal Serial Bus (USB) transceiver chip designed to meet the needs of a wide range of applications. This advanced transceiver is compliant with USB 2.0 specifications and is capable of operating at high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data transfer rates, making it suitable for various USB-enabled devices.

Key Features

  • USB 2.0 Compliance: Fully compliant with the USB 2.0 specification, the ISP1105 supports seamless integration with USB interfaces.
  • High-Speed Data Transfer: With the capability to handle high-speed data transfer rates up to 480 Mbps, this transceiver is well-suited for applications requiring fast data exchange.
  • Low Power Consumption: Designed with power efficiency in mind, the ISP1105 is ideal for battery-powered devices, offering minimal power consumption in both operational and standby modes.
  • Enhanced Electrostatic Discharge (ESD) Protection: The device includes built-in ESD protection features, safeguarding the USB ports from common electrostatic damage.
  • Small Form Factor: Available in a compact package, the ISP1105 is designed to fit into space-constrained applications without compromising performance.

Applications

The flexibility and high performance of the NXP ISP1105 make it an excellent choice for a variety of applications, including:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • GPS Receivers
  • Digital Cameras
  • Gaming Consoles
  • Personal Digital Assistants (PDAs)
  • USB Peripheral Devices

Technical Specifications

Some of the technical specifications of the ISP1105 include:

  • Supply Voltage: 3.0V to 3.6V
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: HVQFN24
  • Integrated Pull-up and Pull-down Resistors
  • Support for UTMI+ Level 3 Interface

With its robust feature set and compliance with USB 2.0 standards, the NXP ISP1105 is a reliable and high-performing solution for developers looking to incorporate USB functionality into their designs.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess