EN
  • EN
  • DE

IP5020CX16/LF

Part No IP5020CX16/LF
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 5, 20
Values R = 5 Ohms, 20 Ohms, C = 550pF
ESD Protection Yes
Applications Audio
Mounting SMD (SMT)
Dimension 0.079" L x 0.075" W (2.01mm x 1.91mm)
Height 0.026" (0.65mm)
Win Source Part Number 068924-IP5020CX16/LF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP5020CX16/LF CAD Model

Description

Product Overview: IP5020CX16/LF by NXP

The IP5020CX16/LF is a state-of-the-art integrated circuit designed and manufactured by NXP Semiconductors, a global leader in the electronics industry. This product is tailored to meet the demanding requirements of modern electronic systems, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • High Integration: The IP5020CX16/LF incorporates multiple features into a single chip, reducing the need for additional components and simplifying the design process.
  • Robust Performance: Engineered for durability and performance, this IC withstands the rigors of industrial environments and is suitable for high-temperature operations.
  • Energy Efficiency: With an emphasis on power conservation, the IP5020CX16/LF helps in reducing the overall energy consumption of the systems it is integrated into, making it an eco-friendly choice.

Applications

The versatility of the IP5020CX16/LF makes it an ideal component for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Telecommunication infrastructure
  • High-performance computing

Technical Specifications

The IP5020CX16/LF is built with the following technical specifications that ensure its compatibility and performance in diverse environments:

  • Package: The IC comes in a robust package that is designed to facilitate easy mounting on a variety of PCB layouts.
  • Temperature Range: It operates effectively over a wide temperature range, making it suitable for use in extreme conditions.
  • Compliance: The product adheres to stringent industry standards, ensuring reliability and interoperability with other components.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The IP5020CX16/LF goes through rigorous testing and quality assurance processes to ensure it meets the high standards expected by its customers. This focus on quality translates into reliable operation and a long service life for the integrated circuit, providing peace of mind for manufacturers and end-users alike.

For detailed product specifications, application notes, and further information, customers are encouraged to visit the official NXP Semiconductors website or contact their local NXP sales representative.

You May Also Be Interested in

Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1661 $58.3254
34+ $3.4188 $116.2392
53+ $3.3114 $175.5042
73+ $3.2051 $233.9723
94+ $3.0977 $291.1838
125+ $2.7778 $347.2250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,600 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess