EN
  • EN
  • DE

IP4855CX25/P,135

Part No IP4855CX25/P,135
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 25WLCSP / Digital Cameras, Mobile Phones, Portable Video Interface 25-WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Applications Digital Cameras, Mobile Phones, Portable Video
Voltage - Supply 2.5V ~ 5.5V
Package / Case 25-XFBGA, CSPBGA
Supplier Device Package 25-WLCSP
Mounting Type Surface Mount
Base Product Number IP485
Standard Package 4,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 874639-IP4855CX25/P,135
Ultra Librarian 3D Model Ultra Librarian IP4855CX25/P,135 CAD Model

Description

The IP4855CX25/P,135 is a state-of-the-art ESD protection device from NXP Semiconductors, designed to safeguard high-speed interfaces against electrostatic discharge (ESD) and other voltage-induced transients. This component is part of NXP's extensive range of protection devices, which are engineered to provide reliable and robust protection for a variety of electronic applications.

Key Features

  • High-Speed Interface Protection: The IP4855CX25/P,135 is optimized for protecting high-speed data lines, including USB 2.0, HDMI, and other advanced digital interfaces.
  • Low Capacitance: With its ultra-low line capacitance, this device ensures signal integrity is maintained, making it ideal for high-speed data transmission without compromising performance.
  • Enhanced ESD Performance: The device offers superior ESD protection that exceeds IEC 61000-4-2 level 4 standards, capable of withstanding ESD strikes of up to 8 kV contact discharge.
  • Low Clamping Voltage: During an ESD event, the device clamps the voltage to a safe level, preventing damage to the protected downstream components.
  • Space-Saving Package: Housed in a small leadless package, the IP4855CX25/P,135 saves valuable board space and is suitable for compact electronic assemblies.

Applications

The IP4855CX25/P,135 is ideal for a wide range of applications where ESD protection is critical. It is commonly used in:

  • Mobile Phones and Smart Devices
  • Computers and Peripherals
  • Digital Cameras and Video Equipment
  • Portable Media Players
  • Networking and Telecommunication Devices

Product Specifications

Parameter Value
Package Leadless
Mounting Type Surface Mount
Operating Temperature -40°C to +85°C
ESD Protection Level IEC 61000-4-2 Level 4 (±8 kV contact)

The IP4855CX25/P,135 is a testament to NXP's commitment to providing cutting-edge protection technologies that meet the demands of modern high-speed electronic devices.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1656 $64.4904
20+ $5.8801 $117.6020
31+ $5.6965 $176.5915
42+ $5.5128 $231.5376
55+ $5.3292 $293.1060
73+ $4.7771 $348.7283
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess