Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Applications Consumer Video
Standards HDMI 1.3a, IEC 61000-4-2
Control Interface I²C
Voltage - Supply 2.7V ~ 5.5V, 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number IP477
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 158054-IP4777CZ38,118
Ultra Librarian 3D Model Ultra Librarian IP4777CZ38,118 CAD Model

Description

The IP4777CZ38,118 is a highly integrated HDMI interface conditioning and protection device from the renowned semiconductor manufacturer, NXP. Designed to support the latest HDMI standards, this component is essential for ensuring the integrity and quality of high-speed digital video and audio signals.

Key Features

  • High-Speed Data Line Protection: The IP4777CZ38,118 provides robust ESD protection for HDMI 1.3, 1.4, and 2.0 interfaces, safeguarding against electrostatic discharge that can damage sensitive circuitry.
  • Integrated Components: This device integrates termination resistors for the HDMI data lines, pull-down resistors on the Hot Plug Detect (HPD) line, and capacitors on the Consumer Electronics Control (CEC) line, thereby reducing component count and simplifying PCB layout.
  • Low Capacitance: The low input capacitance ensures that the high-speed signals are not significantly distorted, maintaining signal integrity for optimal video and audio quality.
  • Level Shifting: It includes level shifting functionality to match the signal levels of the source and sink, which is critical for maintaining signal fidelity across different devices.
  • Back-Drive Protection: With back-drive protection on all lines, the IP4777CZ38,118 prevents damage to the device when it is powered down but the HDMI cable is still connected.

Applications

The IP4777CZ38,118 is suitable for a wide range of applications that require HDMI connectivity. This includes:

  • High-definition televisions (HDTVs)
  • Computer monitors
  • Audio/Video receivers
  • Blu-ray players
  • Game consoles
  • Professional video equipment

Quality and Reliability

NXP is known for its commitment to quality, and the IP4777CZ38,118 is no exception. It is designed to meet the stringent requirements of the consumer electronics industry, ensuring reliable performance in a variety of environments. With its comprehensive protection features and signal conditioning capabilities, the IP4777CZ38,118 is an excellent choice for designers looking to enhance the resilience and performance of their HDMI-enabled products.

You May Also Be Interested in

Semtech Corporation
IC CABLE DRIVER SMPTE 16QFN / Cable Driver Serial Interface 16-Pin QFN EP
Lowest to $39.8864
ECAD model for GS9077-CNE3
NXP / Nexperia
Digital servo processor and Compact Disc decoder CD7
Need more? Email Us
ECAD model for SAA7377GP
Semtech Corporation
IC CABLE EQUALIZER 16SOIC / Adaptive Cable Equalizer Serial Interface 16-Pin SOIC N
Lowest to $57.8118
ECAD model for GS1524ACKDE3
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
ECAD model for AD8124ACPZ
ON Semiconductor
IC MOD/DEMOD FM VIDEO 24SSOP / Mod/Dmod Automotive 24-Pin SSOP T/R
Lowest to $1.4435
ECAD model for LA72912V-TLM-H
Semtech Corporation
SD/ASI RECLOCKER / Automatic Reclocker Serial Interface 64-Pin LQFP
Need more? Email Us
ECAD model for GS9065-CFUE3
Rohm Semiconductor
75Ω driver IC with 3 internal circuits
Lowest to $2.3557
ECAD model for BA7622
NXP / Nexperia
IC VIDEO LEVEL SHIFTER 32HVQFN
Need more? Email Us
ECAD model for PTN3366BSMP
Semtech Corporation
IC SDI RECLOCKER 64QFN
Lowest to $61.8017
ECAD model for GS1575BCNE3

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3050 $65.7450
22+ $5.9932 $131.8504
34+ $5.8070 $197.4380
47+ $5.6194 $264.1118
60+ $5.4318 $325.9080
80+ $4.8704 $389.6320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention