EN
  • EN
  • DE

IP4302CX2/LF

Part No IP4302CX2/LF
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0808+
Reference case WLCSP2
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 718667-IP4302CX2/LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP4302CX2/LF CAD Model

Description

The IP4302CX2/LF is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This component is engineered to provide robust ESD protection for high-speed interfaces such as USB 2.0, offering an optimal solution for safeguarding sensitive electronic equipment from electrostatic discharge and other voltage-induced transient events.

Key Features

  • ESD Protection: This device offers exceptional ESD protection for USB data and power lines, compliant with IEC 61000-4-2 (Level 4) standards, ensuring the longevity and reliability of connected hardware.
  • Low Capacitance: The IP4302CX2/LF boasts ultra-low line capacitance, which minimizes signal attenuation and preserves the integrity of high-speed data transmission without compromising performance.
  • Small Form Factor: The compact size of the IP4302CX2/LF, encapsulated in a small leadless package, makes it ideal for space-constrained applications, allowing for efficient use of PCB real estate.
  • Low Power Consumption: With its energy-efficient design, this IC helps in reducing the overall power consumption of the system, contributing to extended battery life in portable devices.

Applications

The versatility of the IP4302CX2/LF allows it to be utilized in a wide array of applications, particularly those requiring reliable protection for high-speed data lines. These include:

  • Mobile Phones and Smart Devices
  • Personal Computers and Laptops
  • Digital Cameras and Audio/Video Equipment
  • USB Hubs, Peripherals, and Accessories
  • Portable Gaming Systems

Technical Specifications

The IP4302CX2/LF is characterized by its technical specifications that ensure its suitability for high-speed USB 2.0 applications:

  • Clamping Voltage: Optimized for USB power and data lines
  • Channel Count: 4 Channels (2 differential pairs)
  • Package: 6-lead WLCSP (Wafer Level Chip Scale Package)
  • Operating Temperature Range: Specified for industrial temperature ranges

For designers and engineers looking for a reliable ESD protection solution, the IP4302CX2/LF by NXP is a top-tier choice that offers both performance and durability. Its advanced features ensure that it meets the rigorous demands of modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,998 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess