EN
  • EN
  • DE

IP4284CZ10-TBR

Part No IP4284CZ10-TBR
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description ESD Suppressor Diode Diode Array Uni-Dir 5.5V 10-Pin XSON / TVS DIODE 5.5VWM 9.5VC SOT1176-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 9.5V (Typ)
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-XSON (2.5x1)
Win Source Part Number 129918-IP4284CZ10-TBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 5k pcs
Family Name IP4284CZ10-TBR
Introduction Date March 04, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IP4284CZ10-TBR CAD Model

Description

Product Overview: IP4284CZ10-TBR from NXP Semiconductors

The IP4284CZ10-TBR is a cutting-edge ESD protection device from the reputable NXP Semiconductors, designed to safeguard high-speed interfaces such as USB 2.0, HDMI, and other vulnerable circuits from the detrimental effects of Electrostatic Discharge (ESD). This component is a must-have for modern electronics where data integrity and system reliability are paramount.

Key Features

  • High Integration: The IP4284CZ10-TBR incorporates ten ESD protection diodes in a single package, providing a compact solution for multiple lines of protection.
  • Low Capacitance: With ultra-low line capacitance, this device ensures high-speed signal integrity, making it ideal for protecting interfaces like USB 2.0 that operate at high frequencies.
  • Robust Protection: It offers robust ESD protection up to 8 kV contact discharge as per the IEC 61000-4-2 standard, ensuring devices withstand common electrostatic occurrences.
  • Low Clamping Voltage: The device features a low clamping voltage, ensuring that sensitive components are shielded from transient over-voltages during ESD events.

Applications

The IP4284CZ10-TBR is versatile and can be used in a wide range of applications, including:

  • Mobile Devices
  • Computers and Peripherals
  • Digital Cameras
  • Portable Electronics
  • Set-Top Boxes

Package and Quality

This ESD protection device is offered in a leadless, ultra-small DFN2510A-10 (SOT1176) surface-mount package, which not only saves space but also enables efficient PCB layout. The IP4284CZ10-TBR is designed to meet the stringent quality standards of NXP Semiconductors, ensuring high reliability and performance.

Conclusion

With its high level of protection, low capacitance, and small form factor, the IP4284CZ10-TBR from NXP Semiconductors stands out as an excellent choice for designers looking to enhance the ESD resilience of their high-speed data interfaces. By choosing this device, manufacturers can ensure their products are robust, reliable, and ready for the demands of the modern electronic environment.

You May Also Be Interested in

Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3411 $57.9870
415+ $0.2799 $116.1585
640+ $0.2712 $173.5680
885+ $0.2624 $232.2240
1,140+ $0.2536 $289.1040
1,525+ $0.2275 $346.9375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 194,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess