EN
  • EN
  • DE

IP4264CZ8-20-TTL

Part No IP4264CZ8-20-TTL
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1444+17
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 718664-IP4264CZ8-20-TTL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP4264CZ8-20-TTL CAD Model

Description

The IP4264CZ8-20-TTL is a highly integrated device designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This product is tailored to provide robust protection for sensitive electronics against Electrostatic Discharge (ESD) and other voltage-induced transient phenomena. Its primary application is to safeguard high-speed data lines and I/O ports, making it an ideal choice for a wide range of consumer electronics, including smartphones, tablets, and other portable devices.

Key Features

  • ESD Protection: The IP4264CZ8-20-TTL offers ESD protection up to IEC 61000-4-2 level 4, ensuring that devices remain safe from electrostatic discharges of up to ±15 kV (air discharge) and ±8 kV (contact discharge).
  • Low Capacitance: It features a low input capacitance of typically 1.5 pF, which is crucial for maintaining signal integrity on high-speed data lines without significantly affecting data rates.
  • Integrated Resistors: This device includes series resistors which provide additional line termination, reducing reflections and improving signal quality.
  • Small Package: The IP4264CZ8-20-TTL comes in a small leadless 8-pin package, which is designed to save valuable board space in compact electronic assemblies.
  • Wide Operating Voltage Range: It supports an operating voltage range of 0 to 5.5V, compatible with TTL (Transistor-Transistor Logic) levels, hence the designation TTL in its product name.

Applications

The IP4264CZ8-20-TTL is versatile and can be used in various applications where data line protection is crucial. Some common applications include:

  • USB 2.0 Power and Data Line Protection
  • Mobile Phones and Portable Electronics
  • Computers and Peripherals
  • Network Ports
  • Audio and Video Interfaces

Reliability

NXP's commitment to quality ensures that the IP4264CZ8-20-TTL meets stringent reliability standards. It is designed to withstand the normal wear and tear of everyday use, as well as the occasional stress of high-voltage transients. This makes it a reliable choice for manufacturers looking to enhance the durability and longevity of their products.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2143 $150.5724
94+ $2.1429 $201.4326
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess