EN
  • EN
  • DE

IP4246CZ8-20-TTL

Part No IP4246CZ8-20-TTL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 718663-IP4246CZ8-20-TTL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP4246CZ8-20-TTL CAD Model

Description

Product Overview: IP4246CZ8-20-TTL

The IP4246CZ8-20-TTL is a state-of-the-art protection device designed by NXP Semiconductors, one of the leading manufacturers in the electronic components industry. This device is specifically tailored to safeguard TTL interfaces against Electrostatic Discharge (ESD), electrical overstress (EOS), and other harmful transient voltage conditions that can damage sensitive circuitry.

Key Features

  • Integrated ESD Protection: The IP4246CZ8-20-TTL offers robust ESD protection up to IEC 61000-4-2 level 4, ensuring the safety of the TTL interfaces from electrostatic discharges as high as 8 kV (contact discharge) and 15 kV (air discharge).
  • Low Capacitance: With its low loading capacitance, this device is optimal for high-speed data lines, ensuring signal integrity is maintained without compromising the data rate.
  • Multiple Channel Protection: It features an 8-channel protection configuration, making it an efficient solution for protecting multiple lines using a single device.
  • Low Leakage Current: The ultra-low leakage current characteristic of the IP4246CZ8-20-TTL minimizes power loss, making it suitable for power-sensitive applications.
  • Compact Package: Housed in a small SOT23-8 package, it is designed for space-constrained applications, providing essential protection without the need for a large footprint on the PCB.

Applications

The IP4246CZ8-20-TTL is ideal for a wide range of applications where TTL interface protection is critical. These include:

  • Computing Systems
  • Telecommunication Equipment
  • Industrial Control Systems
  • Consumer Electronics
  • Networking Devices

Reliability and Quality

As with all NXP products, the IP4246CZ8-20-TTL is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding conditions. Its robust design and manufacturing process make it a preferred choice for engineers and designers looking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess