EN
  • EN
  • DE

IP3047CX6

Part No IP3047CX6
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 3NH/190PF ESD SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 2
Attenuation Value 35dB @ 800MHz to 2GHz
Resistance - Channel (Ohms) 0.25
Current 625mA
Values L = 3nH (Total), C = 190pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Audio
Mounting SMD (SMT)
Dimension 0.063" L x 0.045" W (1.60mm x 1.15mm)
Height 0.027" (0.69mm)
Win Source Part Number 205195-IP3047CX6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP3047CX6 CAD Model

Description

The IP3047CX6 is a state-of-the-art integrated circuit from NXP Semiconductors, designed for high-efficiency power management and signal processing applications. This compact, yet powerful, component is well-suited for a wide range of products, from consumer electronics to automotive systems, offering both versatility and reliability.

Key Features

  • High-Performance Operation: The IP3047CX6 is built to deliver optimal performance with low power consumption, ensuring that devices run smoothly while extending battery life.
  • Advanced Power Management: With its sophisticated power management capabilities, this IC helps to reduce energy waste, contributing to the sustainability of the end product.
  • Robust Signal Processing: The chip includes features for precise signal processing, which is essential for applications that require accurate data acquisition and control.
  • Compact Form Factor: Its small footprint makes it an ideal choice for space-constrained applications, allowing for sleeker and more compact device designs.
  • High Integration: This IC integrates multiple functions into a single chip, reducing the need for additional components and simplifying the overall design process.
  • Automotive Grade: The IP3047CX6 meets the stringent quality and reliability standards required for automotive applications, making it suitable for use in vehicles.

Applications

The versatile nature of the IP3047CX6 allows it to be used in various applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Automotive Infotainment Systems
  • GPS and Navigation Devices
  • Industrial Control Systems
  • Home Automation and IoT Devices

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet provided by NXP Semiconductors. This document will offer in-depth information on electrical characteristics, pin configurations, timing diagrams, and application notes necessary for successful integration of the IP3047CX6 into their projects.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess