EN
  • EN
  • DE

LTC2202LVPBF

Part No LTC2202LVPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072098-LTC2202LVPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2202LVPBF CAD Model

Description

Overview of LTC2202LVPBF

The LTC2202LVPBF is a high-performance, 16-bit, 210Msps analog-to-digital converter (ADC) designed by Linear Technology, which is now part of Analog Devices. This product is a standout choice for applications requiring high-speed data acquisition, such as medical imaging, test equipment, and communication systems. It provides an excellent combination of speed, precision, and power efficiency.

Key Features

  • High Sampling Rate: The LTC2202LVPBF is capable of sampling at rates up to 210 million samples per second, which enables it to capture high-frequency signals with great fidelity.
  • Resolution: With 16-bit resolution, this ADC offers fine quantization levels, allowing for the accurate representation of the input signal.
  • Low Power Consumption: Despite its high-speed operation, the LTC2202LVPBF is designed for low power consumption, making it suitable for power-sensitive applications.
  • Wide Input Bandwidth: The device features a wide input bandwidth that supports a variety of signal frequencies, enhancing its versatility in different system designs.
  • Output Format: The ADC provides data in LVDS (Low-Voltage Differential Signaling) format, which reduces noise and allows for high-speed data transmission.
  • No Missing Codes: Guaranteed performance with no missing codes over the full operating temperature range ensures reliability and consistency in data conversion.

Applications

The LTC2202LVPBF is ideally suited for a range of applications that require high-speed and accurate analog-to-digital conversion. Some of these applications include:

  • Wireless and Wired Broadband Communication
  • High-speed Data Acquisition Systems
  • Medical Imaging Equipment
  • Instrumentation and Test Equipment
  • Radar and Satellite Communication Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2202LVPBF is no exception. It is manufactured to the highest standards to ensure performance and durability in the most demanding conditions. With robust thermal management and a wide operating temperature range, this ADC is designed for long-term reliability in a variety of environments.

Whether you are designing a high-speed communication system or a precision medical imaging device, the LTC2202LVPBF offers the performance and quality that professionals trust.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Lowest to $3.7430
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess