EN
  • EN
  • DE

IP3047CX6,135

Part No IP3047CX6,135
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 3NH/190PF ESD SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 2
Attenuation Value 35dB @ 800MHz to 2GHz
Resistance - Channel (Ohms) 0.25
Current 625mA
Values L = 3nH (Total), C = 190pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Audio
Mounting SMD (SMT)
Dimension 0.063" L x 0.045" W (1.60mm x 1.15mm)
Height 0.027" (0.69mm)
Win Source Part Number 1045623-IP3047CX6,135
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP3047CX6,135 CAD Model

Description

The IP3047CX6,135 is a cutting-edge semiconductor component manufactured by NXP Semiconductors. Known for its high reliability and performance, this product is an integral part of modern electronic systems. NXP, a leader in the industry, has designed the IP3047CX6,135 to meet the stringent requirements of today's complex circuit designs.

Key Features

  • Advanced Technology: The IP3047CX6,135 is built using state-of-the-art processes that ensure low power consumption and high-speed operation, making it suitable for a wide range of applications.
  • High Integration: This component integrates multiple functions into a single chip, reducing the need for additional components and thereby saving space and cost on the PCB.
  • Durability: Designed to withstand harsh operating conditions, the IP3047CX6,135 maintains its performance over a wide temperature range and is resistant to voltage fluctuations and electromagnetic interference.

Applications

The versatility of the IP3047CX6,135 allows it to be used in various applications including, but not limited to:

  • Automotive systems
  • Industrial control units
  • Telecommunication infrastructure
  • Consumer electronics
  • High-performance computing

Quality and Support

NXP Semiconductors ensures that all products, including the IP3047CX6,135, go through rigorous testing and quality control measures. Customers can expect reliable operation and longevity from this component. Additionally, NXP provides extensive technical support and documentation to assist with integration, development, and troubleshooting.

Environmental Compliance

The IP3047CX6,135 adheres to international environmental standards, such as RoHS and REACH. NXP is committed to reducing the environmental impact of its products and helping customers achieve their sustainability goals.

Ordering Information

For purchasing and detailed specification information about the IP3047CX6,135, customers can visit the NXP Semiconductors official website or contact authorized distributors. The product is available in various packaging options to suit different assembly requirements.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.1153 $58.2265
1,225+ $0.0946 $115.8850
1,890+ $0.0917 $173.3130
2,605+ $0.0887 $231.0635
3,365+ $0.0859 $289.0535
4,505+ $0.0769 $346.4345
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess