EN
  • EN
  • DE

ICM7555CD,602

Part No ICM7555CD,602
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SGL TIMER 500KHZ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type 555 Type, Timer/Oscillator (Single)
Frequency 500kHz
Supply Voltage - Operating 3 V to 16 V
Operating Supply Current 180μA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SO
Mounting Surface Mount
Win Source Part Number 145191-ICM7555CD,602
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Signal Processing
Ultra Librarian 3D Model Ultra Librarian ICM7555CD,602 CAD Model

Description

The ICM7555CD,602 is a highly versatile and reliable CMOS timer chip manufactured by NXP Semiconductors. Designed as a direct replacement for the standard 555 timer, this integrated circuit offers the same functionality with several enhanced features that make it suitable for a wide range of applications, including precision timing, pulse generation, sequential timing, and time delay generation.

Key Features

  • Low Power Consumption: The ICM7555CD,602 operates with a significantly reduced power requirement compared to the standard bipolar 555 timer, making it ideal for battery-operated devices.
  • Stable Operation: It is designed to ensure stability and accuracy in all modes of operation, providing reliable performance for critical timing applications.
  • High Frequency: Capable of producing accurate time delays or oscillations, this timer can achieve frequencies up to 1 MHz.
  • Adjustable Duty Cycle: The output waveforms can have their duty cycle adjusted through external components, providing flexibility in signal generation.
  • Wide Operating Voltage Range: The device supports a voltage range from 2V to 18V, accommodating a variety of power supplies and systems.

Applications

The ICM7555CD,602 is suitable for a diverse array of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Controls
  • Portable Instrumentation
  • Telecommunications
  • Marine Systems

Product Specifications

This CMOS timer comes in a compact 8-pin SOIC package, offering ease of integration into various circuit designs. The operating temperature range is from -40°C to +85°C, making it robust for use in different environmental conditions. As a testament to its versatility, the ICM7555CD,602 can be configured in monostable or astable mode, depending on the application requirements.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the ICM7555CD,602 is no exception. It is manufactured to meet the highest industry standards, ensuring both reliability and performance for your electronic projects.

You May Also Be Interested in

Intersil Corporation
4-Digit LED Display, Programmable Up/Down Counter
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
HANSCHIP Semiconductor Co., Ltd.
SOP-8 Programmable Timers and Oscillators RoHS
Lowest to $0.0703
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Lowest to $13.5198
NEC
TIMER CIRCUIT
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2174 $55.9566
20+ $5.1014 $102.0280
31+ $4.9420 $153.2020
42+ $4.7826 $200.8692
55+ $4.6232 $254.2760
73+ $4.1449 $302.5777
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,150 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess