EN
  • EN
  • DE

HEF4543BT

Part No HEF4543BT
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LATCH/DECODER/DRIVER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Display Type LED, LCD
Configuration 7 Segment
Supply Voltage - Operating 3 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 094104-HEF4543BT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4543BT CAD Model

Description

NXP HEF4543BT BCD to 7-Segment Latch/Decoder/Driver

The NXP HEF4543BT is a versatile integrated circuit designed to interface between digital counting or computing equipment and display devices. This CMOS chip is particularly adept at converting Binary Coded Decimal (BCD) information into the corresponding 7-segment display format, making it an essential component in applications where numeric data needs to be visually represented.

Key Features:

  • BCD to 7-segment decoding: The HEF4543BT accurately decodes BCD input data to drive a 7-segment display, suitable for electronic counters, clocks, meters, and other devices requiring numerical output.
  • Latch function: It includes a latch storage function that allows the input data to be stored and the display to be maintained stable, ensuring clear and consistent readouts.
  • High drive capability: This IC is capable of driving most common types of 7-segment displays including LED, incandescent, and LCDs, thanks to its high output drive capability.
  • Phase input: A phase input feature is included to adjust the phase of the counting sequence, providing additional flexibility in application design.
  • Interfacing ease: The HEF4543BT is designed for easy interfacing with microprocessors and other logic families, making it a convenient choice for a wide range of digital applications.
  • Low power consumption: As part of the CMOS family, this device benefits from low power consumption, making it ideal for battery-operated devices.
  • Versatile supply voltage: It operates over a wide supply voltage range, accommodating various system requirements.

Applications:

The NXP HEF4543BT is used extensively in systems that require numeric displays, such as:

  • Electronic calculators
  • Digital clocks and timers
  • Instrumentation panels
  • Portable measuring equipment
  • Medical monitoring devices
  • Automated teller machines (ATMs)

With its robust design and ease of use, the NXP HEF4543BT is a reliable choice for engineers and designers looking to bridge the gap between digital logic and user-friendly displays in their electronic products.

You May Also Be Interested in

Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
SANYO Semiconductor (U.S.A) Corporation
LCD DISPLAY DRIVERS
Need more? Email Us
Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
Texas Instruments
IC DMD CONTROLLER 516BGA
Lowest to $479.6459

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8731 $52.3860
140+ $0.7164 $100.2960
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess