EN
  • EN
  • DE
  • IT

UDA1351H

Part No UDA1351H
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 96 kHz IEC 958 audio DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1276747-UDA1351H
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDA1351H CAD Model

Description

Introducing the UDA1351H Audio Codec from NXP

The UDA1351H from NXP Semiconductors is a high-performance audio codec designed for a wide range of applications where superior audio quality is a primary requirement. This versatile integrated circuit (IC) is ideal for multimedia systems, digital audio broadcasting, and other digital audio processing applications where space and power efficiency are crucial.

Key Features

  • High-Quality Audio: With a 96 kHz sampling rate and a 24-bit resolution, the UDA1351H delivers crystal-clear sound that satisfies the needs of audiophiles and professional audio setups alike.
  • Multiple Audio Formats: This codec supports various audio data formats, including I²S, LSB-justified, MSB-justified, and DSP, ensuring compatibility with a broad range of digital audio sources and systems.
  • Low Power Consumption: Designed with power efficiency in mind, the UDA1351H is suitable for battery-powered devices, contributing to longer operational times without sacrificing audio quality.
  • Integrated Filters: On-chip digital de-emphasis, mute, and volume control filters allow for fine-tuning of the audio output, providing users with a high degree of control over their listening experience.

Advanced Specifications

The UDA1351H boasts a dynamic range of 100 dB and a signal-to-noise ratio (SNR) of 102 dB, ensuring minimal distortion and noise interference in audio playback. The codec operates over a wide temperature range, making it a reliable choice for both consumer and industrial environments.

Flexible Integration

With its small LQFP44 package, the UDA1351H is designed for easy integration into existing and new designs. The IC's compact form factor is perfect for space-constrained applications, while its low power requirements make it a suitable option for portable audio devices.

Support and Community

NXP provides comprehensive technical support for the UDA1351H, including detailed datasheets, application notes, and design resources to facilitate the integration process. Additionally, a vibrant community of developers and audio enthusiasts can offer insights and assistance through various online forums and platforms.

Whether you're developing a high-fidelity home audio system, a portable media player, or any other application that demands top-notch audio performance, the UDA1351H from NXP is an excellent choice that combines quality, efficiency, and versatility.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess