EN
  • EN
  • DE

TC1410COA

Part No TC1410COA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Features Low-Side Gate Driver IC Inverting 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range 0°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TC1410
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899140-TC1410COA
Ultra Librarian 3D Model Ultra Librarian TC1410COA CAD Model

Description

The TC1410COA is a high-performance, cost-effective charge pump DC-DC converter manufactured by Microchip Technology. This device is specifically designed to provide a reliable power solution for applications requiring efficient voltage conversion and power amplification. It is an ideal component for designers looking to enhance the performance of battery-operated devices, portable electronics, and other low-power applications.

Key Features

  • High Output Current: The TC1410COA can deliver an output current of up to 100mA, making it suitable for a wide range of applications that require consistent power delivery.
  • Low Power Consumption: With its low quiescent current, this charge pump ensures minimal power loss during operation, thereby extending battery life in portable devices.
  • Versatile Voltage Range: The input voltage range of 2.7V to 5.5V allows for flexibility in design and compatibility with various power sources.
  • Adjustable Output Voltage: It offers an adjustable output voltage that can be set to either a fixed 5V or a variable output, providing design versatility for specific application requirements.
  • High Frequency Operation: Operating at a switching frequency of 120kHz, the TC1410COA minimizes the size of external components, such as capacitors and inductors, saving space on the PCB.
  • Thermal Overload Protection: The built-in thermal overload protection ensures the device operates within safe temperature limits, preventing damage from overheating.
  • Low Noise Operation: Designed for low noise output, the TC1410COA is suitable for noise-sensitive applications such as audio and RF circuits.

Applications

The TC1410COA is versatile and can be implemented in a variety of applications, including:

  • Portable Consumer Electronics
  • Battery-powered Devices
  • Handheld Instruments
  • Medical Devices
  • Power Supply Backup
  • Memory Programming

With its robust feature set, the TC1410COA from Microchip Technology stands out as a reliable and efficient solution for designers and engineers looking to optimize their power management systems. Its combination of high output current, low power consumption, and thermal protection makes it a smart choice for the next generation of electronic devices.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess