The NXP HEF4543BP,652 is a versatile integrated circuit that forms part of the CMOS family, designed to interface between digital systems and displays. This BCD to 7-segment latch/decoder/driver is tailored for liquid crystal and LED displays, offering a wide range of applications in digital clocks, electronic meters, and other devices requiring numerical displays.
Key Features
- Compatibility: The device is compatible with both LED and LCD displays, making it a flexible choice for various design requirements.
- Functionality: It can latch the BCD inputs and directly drive the display in static or multiplexed mode, providing a convenient solution for designers.
- Logic Level: The HEF4543BP,652 operates at standard CMOS logic levels, ensuring low power consumption and reliable operation.
- Package: Encased in a DIP-16 (Dual In-line Package), it is suitable for through-hole mounting, which simplifies the prototyping and manufacturing processes.
Specifications
- Supply Voltage: It operates within a wide voltage range, typically from 3V to 15V, accommodating various power supply standards.
- Current Consumption: The device boasts low dynamic power consumption, making it an energy-efficient choice for battery-powered applications.
- Temperature Range: Its industrial temperature range ensures reliable operation in diverse environmental conditions.
Applications
The HEF4543BP,652 is ideal for a variety of applications that require numeric displays. Its primary use cases include:
- Digital clocks and timers
- Instrumentation displays
- Portable measuring equipment
- Calculators
- Electronic meters such as voltmeters, ammeters, frequency meters
Conclusion
The NXP HEF4543BP,652 is an essential component for any design engineer looking to integrate a reliable and flexible numeric display interface into their electronic projects. Its compatibility with multiple display types, coupled with low power consumption and a broad operating temperature range, make it a highly practical choice for a wide range of applications.