EN
  • EN
  • DE

HEF4511BT,653

Part No HEF4511BT,653
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LATCH/DECODER/DRIVER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Display Type LED, LCD
Configuration 7 Segment
Supply Voltage - Operating 3 V to 15 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 001542-HEF4511BT,653
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4511BT,653 CAD Model

Description

The NXP HEF4511BT,653 is a high-performance CMOS (Complementary Metal Oxide Semiconductor) integrated circuit that serves as a BCD to 7-segment latch/decoder/driver. This versatile component is designed to interface directly with a 4-bit binary-coded decimal (BCD) input to provide a decoded output for driving seven-segment displays. It is commonly used in digital clocks, electronic meters, and other devices that require numeric displays.

Key Features

  • BCD to 7-Segment Decoder: Converts 4-bit BCD input to seven-segment display output, enabling the representation of decimal digits.
  • Latch Function: Includes a latch storage function to maintain the stability of the displayed data.
  • Output Drive Capability: Capable of driving common-cathode LED displays directly, simplifying design and reducing component count.
  • High Noise Immunity: The CMOS technology provides excellent noise immunity, ensuring reliable operation even in electrically noisy environments.
  • Low Power Consumption: Exhibits low power dissipation, making it suitable for battery-operated devices.

Technical Specifications

  • Supply Voltage Range: 3V to 15V, accommodating a wide range of applications.
  • Output Current: Capable of sourcing or sinking up to 25 mA per segment output, allowing for direct drive of the display segments.
  • Package: Comes in a surface-mount SO16 package, ideal for space-constrained applications.
  • Temperature Range: Operational from -40°C to +85°C, ensuring performance across a broad range of environmental conditions.

Applications

The HEF4511BT,653 is suitable for a variety of applications that require numeric displays. Its robust design and ease of use make it an excellent choice for:

  • Digital clocks and timers
  • Electronic meters such as voltmeters, ammeters, and frequency counters
  • Calculators
  • Point of sale terminals
  • Portable instrumentation

With its combination of functionality, reliability, and versatility, the NXP HEF4511BT,653 is a go-to solution for designers looking to incorporate numeric displays into their electronic projects.

You May Also Be Interested in

Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Silicon Labs
Lowest to $6.3275
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess