EN
  • EN
  • DE

HEF4082BTD-T

Part No HEF4082BTD-T
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description 2-ch, 4-input, 3-V to 18-V AND gates 14-SOIC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-108
High Level Output Current -3.6 mA
Lead Free Yes
Logic Function AND
Low Level Output Current 3.6 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 15.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Elements 2
Number of Gates 2
Number of Input Lines 4
Number of Output Lines 1
Number of Outputs 1
Number of Pins 14
Packaging Bulk
Propagation Delay 25 ns
Quiescent Current 4 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 973522-HEF4082BTD-T
Categories Logic - Gates and Inverters
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HEF4082BTD-T CAD Model

Description

The HEF4082BTD-T is a high-quality dual 4-input AND gate integrated circuit manufactured by NXP Semiconductors. This logic gate IC is designed to operate over a broad range of supply voltages and offers a reliable solution for various digital logic applications. It is part of the HEF4000 family, which is well-known for its robust performance and versatility in complex logic circuits.

Key Features

  • Logic Type: Dual 4-input AND gate, providing the essential function of outputting a high signal only when all four inputs are high.
  • Supply Voltage Range: The device supports a wide supply voltage range from 3V to 15V, allowing for flexible usage in different voltage environments.
  • Package: Comes in a SO14 (Small Outline) package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB).
  • Temperature Range: The operating temperature range of -40°C to +85°C ensures reliable operation in various environmental conditions.
  • Low Power Consumption: The IC is designed for low power consumption, making it ideal for battery-powered devices and energy-efficient designs.
  • High Noise Immunity: Possesses excellent noise immunity characteristics, providing stable performance in electrically noisy environments.
  • Compatibility: The logic levels are compatible with standard CMOS, NMOS, and TTL logic families, allowing for easy integration with other components.

Applications

The HEF4082BTD-T is suited for a variety of applications where multiple conditions need to be met before triggering an event or action. It is commonly used in:

  • Control systems
  • Alarm systems
  • Data processing
  • Logic function implementation
  • Complex logic circuitry

With its robust design and compatibility with various logic families, the HEF4082BTD-T from NXP Semiconductors is an excellent choice for designers looking to implement reliable and efficient logic operations in their electronic projects.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess