The NXP HEF4072BP is a high-quality integrated circuit that belongs to the family of OR logic gates. This product is designed to provide reliable logical operations in a wide range of electronic applications. It is a dual 4-input OR gate IC, which means it contains two independent OR gates, each with four inputs. The HEF4072BP is part of NXP's HEF4000 series, which is known for its robust performance and compatibility with various digital systems.
Key Features
- Logic Type: OR Gate
- Number of Gates: 2
- Number of Inputs per Gate: 4
- Supply Voltage Range: 3V to 15V
- Output Current: -5.2 mA to 5.2 mA
- Package: DIP-14 (Dual In-line Package)
- Operating Temperature: -40°C to +85°C
Applications
The HEF4072BP is versatile and can be used in a variety of digital circuits. It is ideal for applications that require logical decision-making and signal processing, such as:
- Computers and computer peripherals
- Control systems
- Alarm systems
- Data processing
- Instrumentation
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the HEF4072BP is no exception. This product is manufactured using high-grade materials and state-of-the-art technology, ensuring its reliability and longevity in all types of electronic circuits. Whether you're designing a simple hobby project or a complex industrial system, the HEF4072BP provides the logical functionality you need with the dependability you can trust.
Environmental Compliance
The NXP HEF4072BP is designed to meet various environmental standards. It is compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured without the use of certain hazardous materials commonly found in electronics. This compliance ensures that the product is not only safe for consumers but also has a reduced environmental impact during its lifecycle.