The HEF4071BP, produced by NXP Semiconductors, is a high-quality integrated circuit that belongs to the 4000 series CMOS logic family. This particular chip is a quad 2-input OR gate, which is essential in various digital circuits for performing logical addition operations. The HEF4071BP is designed to operate over a broad voltage range, from 3V to 15V, making it highly versatile for different electronic applications.
Key Features
- Logic Type: OR Gate
- Number of Gates: 4
- Number of Inputs per Gate: 2
- Supply Voltage Range: 3V to 15V
- Output Current: 3.4 mA at 15V
- Package: DIP-14 (Dual In-line Package)
- Operating Temperature: -40°C to +125°C
Performance and Quality
The HEF4071BP is known for its reliable performance and consistent quality. NXP Semiconductors ensures that each chip meets stringent standards, providing users with a dependable component for their digital systems. The device features a symmetric output drive, which means it has a balanced propagation delay between the positive-going and negative-going transitions, thus providing a consistent switching characteristic.
Applications
The versatility of the HEF4071BP allows it to be used in a wide array of applications. It is commonly found in digital logic systems, control systems, and various types of computational circuits. Its ability to function across a wide voltage range makes it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies. Additionally, it can be used in function generators, address decoders, and various other logic-based applications.
Environmental and Safety Compliance
NXP Semiconductors is committed to environmental stewardship and ensuring that its products are compliant with international standards. The HEF4071BP adheres to RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from certain hazardous materials commonly used in electronics. This commitment to safety and the environment makes the HEF4071BP an ideal choice for designers looking to create sustainable and eco-friendly products.