The HEF4069UBTD is a high-quality integrated circuit produced by NXP Semiconductors, a leader in the electronics industry. This versatile component belongs to the HEF4000 family, which is renowned for its robustness and reliability in various applications.
Key Features
- Hex Inverter: The HEF4069UBTD consists of six inverter circuits in a single package, providing multiple uses in digital logic systems.
- Wide Voltage Range: It operates over a wide power supply voltage range from 3V to 15V, accommodating various levels of logic and making it suitable for battery-operated devices as well as for standard logic level circuits.
- High Noise Immunity: The device has a high noise immunity and a stable behavior, ensuring reliable operation even in electrically noisy environments.
- Low Power Consumption: Its design is optimized for low power consumption, making it an ideal choice for power-sensitive applications.
Applications
The HEF4069UBTD is designed to be used in a wide range of electronic applications including:
- Logic Conversion
- Waveform Generation
- Signal Conditioning
- High-speed Logic Gates
- Power Management Systems
Physical Characteristics
The device comes in a SO14 (small outline package) which is suitable for surface mounting and is compatible with standard automated assembly processes. The package is designed to optimize the thermal performance and minimize the PCB (printed circuit board) space required.
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The HEF4069UBTD is manufactured under stringent quality control measures to ensure its performance and reliability. It meets the industry standards for electronic components, ensuring compatibility and longevity in various applications.
Environmental Considerations
Compliant with RoHS (Restriction of Hazardous Substances), the HEF4069UBTD is designed with environmental considerations in mind, reducing the impact on the environment by avoiding the use of certain hazardous materials in its construction.