The HEF4069UBT/S420 is a high-quality integrated circuit (IC) product from NXP Semiconductors, a renowned leader in the electronics industry. This particular IC is part of the HEF4000 family, which is known for its robustness and versatility in various electronic applications. The HEF4069UBT/S420 is an unbuffered hex inverter, designed to offer efficient logic inversion with six independent inverter gates housed within a single package.
Key Features
- Logic Type: Unbuffered Hex Inverter
- Package: SO14 (Small Outline package with 14 leads)
- Supply Voltage Range: 3 V to 15 V
- Operating Temperature: -40°C to +125°C, suitable for various environmental conditions
- Logic Level Compatibility: Capable of interfacing with TTL (Transistor-Transistor Logic) levels
Applications
The HEF4069UBT/S420 is a versatile component that can be used in a wide array of electronic circuits. Its primary function is to invert input signals, which makes it suitable for implementing logic functions such as oscillators, pulse shapers, and in high-frequency applications. It is also commonly employed in analog signal processing due to its linear amplification characteristics when operating in the analog mode.
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The HEF4069UBT/S420 is manufactured using silicon gate CMOS technology, which ensures low power consumption and high noise immunity. Additionally, the IC is rigorously tested across its entire voltage and temperature range to guarantee optimal performance in all conditions.
Ordering Information
When ordering the HEF4069UBT/S420, it is crucial to refer to the specific product code to ensure the correct variant is supplied. This product is available in a tape and reel format, which is ideal for automated assembly processes. For detailed information regarding ordering, packaging, and shipping, customers should consult the NXP Semiconductors datasheet and support resources or contact their sales representative.