EN
  • EN
  • DE

BAP65-05

Part No BAP65-05
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description PIN DIODE, 30V V(BR), SILICON, T
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr NXP
Package Bulk
Product Status Obsolete
Diode Type PIN - 1 Pair Common Cathode
Voltage - Peak Reverse (Max) 30V
Current - Max 100 mA
Capacitance @ Vr, F 0.425pF @ 20V, 1MHz
Resistance @ If, F 350mOhm @ 100mA, 100MHz
Power Dissipation (Max) 250 mW
Temperature Range - Operating -65°C ~ 150°C (TJ)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23 (TO-236AB)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 568584-BAP65-05
Ultra Librarian 3D Model Ultra Librarian BAP65-05 CAD Model

Description

The NXP BAP65-05 is a cutting-edge silicon PIN diode designed for a multitude of applications where high-frequency performance is paramount. This diode is a perfect choice for RF switching, attenuator circuits, and phase shifters in both consumer and professional markets. Its exceptional characteristics make it suitable for high-speed and high-precision applications.

Key Features of BAP65-05

  • High-Speed Switching: The BAP65-05 boasts fast switching speeds, making it ideal for RF signal routing and modulation tasks.
  • Low Series Resistance: With its low series resistance, this PIN diode ensures minimal signal attenuation, providing a clear and strong signal path.
  • Low Capacitance: The diode's low capacitance is crucial for maintaining signal integrity, especially in high-frequency applications.
  • Excellent Linearity: The BAP65-05 is designed to offer excellent linearity, which is essential for maintaining signal fidelity and reducing distortion.
  • Versatile Package Options: Available in a small SOD523 (SC-79) package, the BAP65-05 is suitable for compact designs, allowing for efficient use of PCB space.

Applications

The versatility of the NXP BAP65-05 allows it to be integrated into a wide range of applications. It is commonly used in:

  • Mobile communication devices
  • Wireless infrastructure
  • Broadband communications
  • High-frequency RFID systems
  • Microwave communication systems

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the BAP65-05 is no exception. This silicon PIN diode is manufactured to meet the highest industry standards, ensuring stable performance even under demanding conditions. Whether you're designing a sophisticated RF module or looking for a reliable switching element, the BAP65-05 is an excellent choice that combines performance with durability.

Conclusion

For designers and engineers in need of a high-performance silicon PIN diode, the NXP BAP65-05 offers an exceptional balance of speed, efficiency, and reliability. Its advanced features and versatile applications make it a go-to component in the fast-paced world of high-frequency electronics.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $1.8768
SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us
Broadcom Limited
Surface Mount Microwave Schottky Mixer Diodes | RF DIODE SCHOTTKY 4V 75MW SOT23
Lowest to $4.3657
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $2.4301
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.2663
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $11.6251
SANYO Semiconductor (U.S.A) Corporation
DIODE SCHOTTKY 10V 35MA 3CP
Need more? Email Us
Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2,255+ $0.0256 $57.7280
5,465+ $0.0212 $115.8580
8,475+ $0.0205 $173.7375
11,700+ $0.0198 $231.6600
15,065+ $0.0192 $289.2480
20,275+ $0.0171 $346.7025
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 2255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess